Canon logo

Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63422
Info modified on:
21 Oct 2022, 10:14:32
Long product name Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi:

600 x 600 dpi, 33 ppm, Print, Copy, Scan, Fax, 256 MB, 8s, 802.11b/g/n

Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF6180dw
Designed for cost-effective black and white printing in connected multi-user businesses.
Make black and white printing easy and convenient with this Wi-Fi-enabled, cloud-ready 4 in 1 printer. Fast, energy-efficient operation and 33ppm printing saves you time and money.

Benefits
- Wi-Fi networking
- Apple AirPrint and Google Cloud Print
- Up to 33ppm black and white printing
- Scan to USB
- PostScript & PCL compatible
- Automatic double-sided printing & scanning
- Solution keys
- 1.3 KWh/week TEC rating
- SEND functionality
- Max 800-sheet capacity

Print from anywhere, on any device
Set your business free with the ability to print from and scan to a wide range of devices. Rich features like Google Cloud Print and Apple AirPrint allow users to connect to the printer from a variety of PC or mobile devices.

Faster, more responsive black and white printing
Get faster results when you need them, with Quick First-Print technology that promises quick printing from sleep mode, 33ppm print speed and a first-print-out time of 6 seconds. The 800-sheet capacity with optional paper tray also reduces the need for constant refilling during busy periods.

High compatibility for simple integration
Easily integrate this network-ready unit into your existing print environment, with PCL 5e, PCL 6 and PostScript Level 3 support.

Improve workflows
Boost productivity and streamline workflows with the ability to scan directly to email, network folders or USB keys. Canon’s SEND functionality is easy to use via one-touch buttons that let you set up destinations quickly, while the Compact PDF file format gives you great quality images with a small file size, improving document efficiency.

Easy to use and manage
Get the most out of your machine, with one-touch solution keys for easy set-up, and an intuitive 5-line LCD display that places more information where you need it – on the screen. The Remote User Interface (RUI) allows you to configure and manage your printer from anywhere on the network, with ID-based access to preserve essential settings.

Secure printing
Print sensitive documents to a shared device in confidence, with Canon’s SecurePrint feature. Print jobs are stored in the printer’s RAM and released via a PIN code, giving you complete peace of mind and security at no extra cost.

Energy and cost efficient
Save energy and money with class-leading energy efficiency and economical printing. The i-SENSYS MF6180dw delivers a Typical Electricity Consumption (TEC) rating of just 1.3 kWh/week, while the automatic double-sided printing saves valuable paper.

Short summary description Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF6180dw, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, White

Long summary description Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF6180dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.