location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR-190i UV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
574236UV
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:20:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 1200 x 1200 DPI
  • - Duplex scanning
  • - Maximum scan size: 4.25 x 10" (108 x 254 mm) Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 47.1 W
Long product name Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White :
The short editorial description of Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White

1200dpi, CMOS CIS, UV LED, USB 2.0, 8.4kg
More>>>
Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White:
The official marketing text of Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White as supplied by the manufacturer

High-speed scanning
The imageFORMULA CR-190i / CR-190i UV has been designed to offer banks and retailers fast, efficient and reliable scanning. With speeds of up to 190 cheques per minute, the CR-190i / CR-190i UV are ideal for batch scanning, while their ultrasonic double feed detection reduces misreading and omissions. These features will help to increase productivity and efficiency in your back office workflows.

Accurate reading
MICR supported by OCR ensures a high standard of image reading. The 99.9%* MICR read accuracy helps prevent costly errors by making sure that cheque data is read first time – before originals are removed from circulation.

High-quality outputs
Fine Text Filtering captures images accurately, even from documents with patterned backgrounds, to ensure best quality.

Versatile performance
The CR-190i / CR-190i UV’s high-volume document feeder accepts up to 250 documents at a time; while the built-in jogger assures continuous jam-free scanning. Compatibility with a wide range of non-cheque documents like envelopes, retail vouchers and marketing coupons makes the CR-190i / CR-190i UV ideal for busy banking and retail environments.

Flexible imprinting
A 4-line built-in imprinter for high-quality bitmap images and text gives you a flexible choice of imprinting capabilities. With the activation of the SDK, the CR-190i / CR190i UV can dynamically print using MICR results in one motion, therefore improving productivity.

Helping banks prevent fraud
The CR-190i UV is equipped with UV sensors that can scan anti-fraud patterns printed on cheques with UV ink. It allows two images to be captured simultaneously – a black and white or greyscale image and a UV image – at a high-speed rate of up to 160cpm.

Easy to maintain
Side opening makes maintenance tasks like cartridge changes, paper jams and cleaning simple to accomplish. Simultaneous driver and firmware updates reduce the time required for routine maintenance; while a useful logging tool helps you troubleshoot issues quickly and accurately – keeping downtime to a minimum.

Simple to integrate
The CR-190i / CR190i UV fully support ISIS / TWAIN interfaces allowing organisations to use the devices with a range of scanning applications, CR-190i / CR-190i UV also support three types of SDK, while Silver Bullet Technology’s Ranger Transport API software allows the CR-190i / CR-190i UV to be easily integrated with new or existing systems.

Short summary description Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White:
This short summary of the Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA CR-190i UV, 4.25 x 10" (108 x 254 mm), 1200 x 1200 DPI, Grayscale, Sheet-fed scanner, White, CMOS CIS

Long summary description Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White:
This is an auto-generated long summary of Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White based on the first three specs of the first five spec groups.

Canon imageFORMULA CR-190i UV. Maximum scan size: 4.25 x 10" (108 x 254 mm), Optical scanning resolution: 1200 x 1200 DPI, Black/white scanning color modes: Grayscale. Scanner type: Sheet-fed scanner, Product color: White. Sensor type: CMOS CIS, Daily duty cycle (max): 24000 pages, Light source: LED. Standard input capacity: 250 sheets. Auto Document Feeder (ADF) media weight: 64 - 157 g/m²

Scanning
Maximum scan size *
4.25 x 10" (108 x 254 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
No
Duplex scanning *
Yes
Grayscale levels
256
Black/white scanning color modes
Grayscale
Design
Scanner type *
Sheet-fed scanner
Product color *
White
Performance
Sensor type *
CMOS CIS
Light source
LED
Daily duty cycle (max) *
24000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
250 sheets
Paper handling
Auto Document Feeder (ADF) media weight
64 - 157 g/m²
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
47.1 W
Power consumption (PowerSave)
3.8 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
18.7" (476 mm)
Depth
10.7" (272 mm)
Height
8.43" (214 mm)
Weight
18.5 lbs (8.4 kg)
Packaging content
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)