HP logo

HP W2228H computer monitor 22" 1680 x 1050 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211781
Info modified on:
22 Aug 2022, 16:27:43
Long product name HP W2228H computer monitor 22" 1680 x 1050 pixels:

W2228H

HP W2228H computer monitor 22" 1680 x 1050 pixels:

The HP Pavilion w2228h LCD wide-screen HDMI monitor has the following features:

- BriteView Technology enhances clarity and provides brilliant colors
- 1680 x 1050 factory-set resolution
- Video inputs supported:
o HDMI connector (version 1.3)
o DVI-D single-link connector
o VGA connector
- Supports High-bandwidth Digital Content Protection (HDCP) to prevent transmission of non-encrypted high definition content
- Plug and Play capability, if supported by your computer system
- On-screen display (OSD) adjustments for ease of setup and screen optimization
- Energy Star compliant

Short summary description HP W2228H computer monitor 22" 1680 x 1050 pixels:

HP W2228H, 22", 1680 x 1050 pixels, LCD, 3 ms

Long summary description HP W2228H computer monitor 22" 1680 x 1050 pixels:

HP W2228H. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.