Lexmark logo

Lexmark #1 Print Cartridge+ ink cartridge Original

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59153
Info modified on:
04 Apr 2019, 09:49:46
Long product name Lexmark #1 Print Cartridge+ ink cartridge Original:

#1 Print Cartridge+

Lexmark #1 Print Cartridge+ ink cartridge Original:

The #1 Print Cartridge contains color inks that produce process black. The cartridge gives you the flexibility to print everything from text to high-quality photos. Like all genuine Lexmark supplies, the cartridges deliver outstanding print quality on both plain paper and specialty media products.

Short summary description Lexmark #1 Print Cartridge+ ink cartridge Original:

Lexmark #1 Print Cartridge+, Original, Inkjet printing, 3.86 x 2.76 x 1.5" (98 x 70 x 38 mm), 1.76 oz (50 g), 4032 pc(s), 40 x 48 x 46.9" (1016 x 1219 x 1192 mm)

Long summary description Lexmark #1 Print Cartridge+ ink cartridge Original:

Lexmark #1 Print Cartridge+. Type: Original, Print technology: Inkjet printing. Package dimensions (WxDxH): 3.86 x 2.76 x 1.5" (98 x 70 x 38 mm), Package weight: 1.76 oz (50 g). Quantity per pallet: 4032 pc(s), Pallet dimensions (W x D x H): 40 x 48 x 46.9" (1016 x 1219 x 1192 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.