location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alarm Clock Radio for iPod SP-2993Bi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-2993 BI
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 W
  • - FM radio
  • - Black
Long product name Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black :
The short editorial description of Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black

Alarm Clock Radio for iPod SP-2993Bi - 30 Watt RMS output and headphone connection
More>>>
Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black:
The official marketing text of Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black as supplied by the manufacturer

- Alarm clock radio for iPod with 30 Watt RMS output and headphone connection.
- 4-in-1: Speakerset, alarm clock, radio and iPod charger.
- Alarm clock function: Wake up with the music from your iPod, radio or buzzer signal.
- Blue illuminated colored backlit LCD display with dimmer.
- Made for iPod: Simply plug in your iPod into the integrated dock connector and start listening.
- Including wireless remote control.

Short summary description Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black:
This short summary of the Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Alarm Clock Radio for iPod SP-2993Bi, 30 W, Black

Long summary description Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black:
This is an auto-generated long summary of Trust Alarm Clock Radio for iPod SP-2993Bi 30 W Black based on the first three specs of the first five spec groups.

Trust Alarm Clock Radio for iPod SP-2993Bi. RMS rated power: 30 W. Product color: Black

Audio
RMS rated power *
30 W
Radio
FM radio *
Yes
Design
Product color *
Black
Packaging content
Handheld remote control
Yes