location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#33 / 18C0033E Color Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C0033KLNR33
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:49:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original :
The short editorial description of Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original

#33 / 18C0033E Color Print Cartridge
More>>>
Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original:
The official marketing text of Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original as supplied by the manufacturer

#33 Color Print Cartridge is ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #33 Color Print Cartridge provides occasional users with the capacity and yield best adapted to their occasional printing needs.

The dye-based inks and small drop sizes provide for vibrant colors, clarity and detail for brilliant photos and sharp images.

Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.

For use with Lexmark Z815 printers and the X5250, X5270 All-In-Ones.

Short summary description Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original:
This short summary of the Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #33 / 18C0033E Color Print Cartridge, Original, Inkjet printing, 3.86 x 2.76 x 1.5" (98 x 70 x 38 mm), 1.76 oz (50 g), 4032 pc(s), 573.2 lbs (260 kg)

Long summary description Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original:
This is an auto-generated long summary of Lexmark #33 / 18C0033E Color Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark #33 / 18C0033E Color Print Cartridge. Type: Original, Print technology: Inkjet printing. Package dimensions (WxDxH): 3.86 x 2.76 x 1.5" (98 x 70 x 38 mm), Package weight: 1.76 oz (50 g). Quantity per pallet: 4032 pc(s), Pallet weight: 573.2 lbs (260 kg), Pallet dimensions (W x D x H): 46.9 x 40 x 48" (1192 x 1016 x 1219 mm)

Features
Print technology
Inkjet printing
Type *
Original
Color
Yes
Packaging data
Package dimensions (WxDxH)
3.86 x 2.76 x 1.5" (98 x 70 x 38 mm)
Packaging data
Package weight
1.76 oz (50 g)
Logistics data
Pallet dimensions (W x D x H)
46.9 x 40 x 48" (1192 x 1016 x 1219 mm)
Quantity per pallet
4032 pc(s)
Pallet weight
573.2 lbs (260 kg)