location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MS5075/15 facial cleansing brush AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS5075/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS5075/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103660927
Category:
Hand-held electric device which uses rotation and vibration to cleaning and cleanseface.
Facial Cleansing Brushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Philips MS5075/15 facial cleansing brush AC :
The short editorial description of Philips MS5075/15 facial cleansing brush AC

VisaPure Men, 100 - 240V, DualMotion, black
More>>>
Philips MS5075/15 facial cleansing brush AC:
The official marketing text of Philips MS5075/15 facial cleansing brush AC as supplied by the manufacturer

Deep, gentle cleansing for soft and radiant skin
Philips VisaPure Men with unique DualMotion technology enhances your daily cleansing routine. In combination with your cleansing foam or gel, it effectively cleanses, leaving your skin clean, soft and radiant.

More effective than hand-cleansing
- DualMotion technology: vibrating & rotating brush

Very gently on your skin
- Gentle and deep cleansing settings to match your skin needs

Fits into your daily routine
- Softens skin and hair for a more comfortable shave
- Stand fully charges the VisaPure Men in 6 hours
- Cordless use for up to 30 cleanses
- Philips VisaPure Men can be used in the shower
- Use in combination with your favorite cleansing gel or foam

Tailored to your specific skin needs
- Normal and sensitive skin cleansing brushes included
- Philips VisaPure Men comes with a range of brush heads

Short summary description Philips MS5075/15 facial cleansing brush AC:
This short summary of the Philips MS5075/15 facial cleansing brush AC data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MS5075/15, Non-slip grip, Ergonomic, 1 minute program, AC, 100-240 V

Long summary description Philips MS5075/15 facial cleansing brush AC:
This is an auto-generated long summary of Philips MS5075/15 facial cleansing brush AC based on the first three specs of the first five spec groups.

Philips MS5075/15. Handle(s) features: Non-slip grip, Ergonomic, Integrated timer: 1 minute program. Power source: AC, AC input voltage: 100-240 V

Features
Cordless
Yes
Exfoliating
Yes
Waterproof
Yes
Handle(s) features
Non-slip grip, Ergonomic
Handle(s)
Yes
Charging base
Yes
Integrated timer
1 minute program
Power
Power source *
AC
AC input voltage
100-240 V
Battery level indicator
Yes
Packaging content
AC adapter included
Yes
Stand included
Yes
Brand Image Article code product Stock Price from
Philips VisaPure Men MS591/50 facial cleansing brush Philips VisaPure Men MS591/50 facial cleansing brush
(show image)
MS591/50 MS591/50
Philips VisaPure Men MS592/50 facial cleansing brush Philips VisaPure Men MS592/50 facial cleansing brush
(show image)
MS592/50 MS592/50
Philips VisaPure Men MS596/50 facial cleansing brush Philips VisaPure Men MS596/50 facial cleansing brush
(show image)
MS596/50 MS596/50
Philips VisaPure Men MS590/50 facial cleansing brush Philips VisaPure Men MS590/50 facial cleansing brush
(show image)
MS590/50 MS590/50