location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Speakers Z213
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000942 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206052123 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 632269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy rich, full bass. Down-firing subwoofer with 4” (10-cm) driver provides deep bass to enhance music, movies and games.
  • - Take control. Easily access power and volume using the wired control pod.
  • - Turn up the bass. Adjust the bass to your taste with the dedicated control knob on the back of the subwoofer.
  • - Best-in-class acoustics in a compact design—tested and tuned at Logitech's state-of-the-art labs.
  • - Listen in privacy. A headphone jack is conveniently built into the wired control pod.
Guarantee: 2 years
Long product name Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels :
The short editorial description of Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels

Multimedia Speakers Z213
More>>>
Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels:
The official marketing text of Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels as supplied by the manufacturer

Full bass, compact design. The Logitech® Multimedia Speakers Z213 feature a down-firing subwoofer with 4” driver so you can enjoy a rich, deep bass experience that adds another dimension to your music, movies and games. Adjust the bass to your taste using the dedicated control knob and conveniently access power, volume and the headphone jack using the wired control pod. With its compact, inclined speaker design, the Z213 multimedia speaker system delivers excellent acoustics without sacrificing sound quality or valuable space on your desktop.

Short summary description Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels:
This short summary of the Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z213, 2.1 channels, 7 W, PC/Laptop, Black, 14 W, Wired

Long summary description Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels:
This is an auto-generated long summary of Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels based on the first three specs of the first five spec groups.

Logitech Z213. Audio output channels: 2.1 channels, RMS rated power: 7 W, Recommended usage: PC/Laptop. Total Harmonic Distortion (THD): 10%. Satellite speaker mid-range driver diameter: 2", Satellite speaker dimensions (WxDxH): 3.11 x 2.99 x 5.59" (79 x 76 x 142 mm). Subwoofer driver diameter (imperial): 4", Subwoofer dimensions (WxDxH): 5.12 x 7.6 x 7.2" (130 x 193 x 183 mm). Power source: AC, Power plug type: Type C

Performance
RMS rated power *
7 W
Peak Music Power Output (PMPO)
14 W
Recommended usage *
PC/Laptop
Product color *
Black
Remotely operated
Yes
Remote control type
Wired
Power cable length
59.1" (1.5 m)
Volume control
Rotary
On/off switch
Yes
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
No
Total Harmonic Distortion (THD)
10%
Satellite speakers
Number of satellite speakers *
2
Satellite speaker mid-range driver diameter
2"
Satellite speaker dimensions (WxDxH)
3.11 x 2.99 x 5.59" (79 x 76 x 142 mm)
Subwoofer
Subwoofer driver diameter (imperial)
4"
Bass adjustment
Yes
Subwoofer drivers quantity
1
Subwoofer dimensions (WxDxH)
5.12 x 7.6 x 7.2" (130 x 193 x 183 mm)
Power
Power source *
AC
Power plug type
Type C
Weight & dimensions
Weight
3.88 lbs (1.76 kg)
Packaging content
Cables included
AC
Warranty card
Yes
Manual
Yes
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Headphone outputs
1
Headphone connectivity
3.5 mm
Headphone out
Yes
Logistics data
Harmonized System (HS) code
85182200
Master (outer) case width
11.3" (287 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
11.4" (290 mm)
Master (outer) case weight
18.2 lbs (8.27 kg)
Packaging data
Package width
5.35" (136 mm)
Package depth
9.06" (230 mm)
Package height
10.9" (278 mm)
Package weight
4.08 lbs (1.85 kg)
Package type
Box
Other features
Suitable for use in country/location
Europe
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:21:20
Uk has collected 8 expert reviews for Logitech Multimedia Speakers Z213 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
macnn.com
Updated:
2015-01-22 08:21:20
Desktop computer speakers sit in a weird area of limbo: many consumers have forgone the era of desktop listening for the privacy and versatility of headphones. Others see their usefulness in work spaces, when large surround systems or wearing a pair of he...
Good Presence, Sound quality, Volume range...
Bad High volume distortion, Uncovered drivers on satellites, Weak bass...
80%
booredatwork.com
Updated:
2015-01-22 08:21:20
Desktop Speakers have two categories, in my opinion of course. One being the basic user, or the one who truly doesn't care about the branding of the speakers , quality, or overall substance of it. Then there are the die-hard desktop users that enjoy the e...
0%
Brand Image Article code product Stock Price from
Logitech Z906 speaker set 500 W Universal Black 5.1 channels 67 W Logitech Z906 speaker set 500 W Universal Black 5.1 channels 67 W
(show image)
980-000468 Surround Sound Speakers Z906 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W
(show image)
980-000356 Speaker System Z323 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W
(show image)
980-000321 Speaker System Z523 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech Z213 speaker set 7 W PC/Laptop Black 2.1 channels:
Disclaimer

© 2014 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.