location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inissia
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 80.BAE show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:24
The date of the most recent change of the data-sheet in Icecat's system
De’Longhi EN 80.BAE user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making Cappuccino making
  • - 1260 W
  • - Black
Long product name De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L :
The short editorial description of De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L

DeLonghi EN80BAE Nespresso Inissia mit Aeroccino
More>>>
Short summary description De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L:
This short summary of the De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Inissia, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Black

Long summary description De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L:
This is an auto-generated long summary of De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

De’Longhi Inissia. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule. Power: 1260 W. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 01:57:25
Uk has collected 1 expert review for De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
De’Longhi

De’Longhi Lattissima Touch Capsule coffee machine 0.9 L
(show image)
EN 550.BM Lattissima Touch 0.00
(excl. VAT)
0 (incl. VAT)