Philips logo

Philips HQ30 Rotation shaver Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78037
Info modified on:
04 Jul 2024, 13:48:07
Long product name Philips HQ30 Rotation shaver Black, Blue:

Close Shave, Lift & Cut System, 60 min, 2 x AA

Philips HQ30 Rotation shaver Black, Blue:

Adjusts to every curve of your face and neck
- Individually floating heads

Cordless battery shaver
- Up to 60 minutes cordless shave

Comfortably close
- Unique Lift & Cut system

Short summary description Philips HQ30 Rotation shaver Black, Blue:

Philips HQ30, Rotation shaver, Black, Blue, HQ 30, Battery, AA, 60 min

Long summary description Philips HQ30 Rotation shaver Black, Blue:

Philips HQ30. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving head replacement(s) model: HQ 30. Power source: Battery, Battery type: AA, Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.