Nokia logo

Nokia N5610 pink 2.2" 3.92 oz (111 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22177
Info modified on:
26 Feb 2024, 15:08:31
Long product name Nokia N5610 pink 2.2" 3.92 oz (111 g):

N5610 pink

Short summary description Nokia N5610 pink 2.2" 3.92 oz (111 g):

Nokia N5610 pink, Slider, 2.2", 240 x 320 pixels, 3.2 MP, Bluetooth, 900 mAh

Long summary description Nokia N5610 pink 2.2" 3.92 oz (111 g):

Nokia N5610 pink. Form factor: Slider. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 320 h. Weight: 3.92 oz (111 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.