location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN IR remote control IR Wireless Home cinema system Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR Remote Control
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2XRT-0101G
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN IR remote control IR Wireless Home cinema system Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: IR Wireless
  • - Remote control proper use: Home cinema system
  • - Black
  • - Press buttons
  • - Buttons quantity: 6
  • - Maximum range: 196.9" (5 m)
Long product name ATEN IR remote control IR Wireless Home cinema system Press buttons :
The short editorial description of ATEN IR remote control IR Wireless Home cinema system Press buttons

IR Remote Control for VM0404H, VM0808, VM0808H, VS481A, VS461, VS231, VS261, VS482
More>>>
Short summary description ATEN IR remote control IR Wireless Home cinema system Press buttons:
This short summary of the ATEN IR remote control IR Wireless Home cinema system Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN IR Remote Control, Home cinema system, IR Wireless, Press buttons, Black

Long summary description ATEN IR remote control IR Wireless Home cinema system Press buttons:
This is an auto-generated long summary of ATEN IR remote control IR Wireless Home cinema system Press buttons based on the first three specs of the first five spec groups.

ATEN IR Remote Control. Remote control proper use: Home cinema system, Interface: IR Wireless. Maximum range: 196.9" (5 m). Input type: Press buttons, Buttons quantity: 6

Design
Interface *
IR Wireless
Remote control proper use *
Home cinema system
Compatible products
VM0404H, VM0808, VM0808H, VS481A, VS461, VS231, VS261, VS482
Product color *
Black
Design
Input type *
Press buttons
Buttons quantity
6
Display
Built-in display
No
Performance
Maximum range *
196.9" (5 m)
Country Distributor
Danmark 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)