OEHLBACH 42507 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16477
Info modified on:
21 Oct 2022, 10:14:32
Long product name OEHLBACH 42507 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

10m, HDMI, Ethernet, Black

Short summary description OEHLBACH 42507 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

OEHLBACH 42507, 393.7" (10 m), HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, Black

Long summary description OEHLBACH 42507 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

OEHLBACH 42507. Cable length: 393.7" (10 m), Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Silver, 3D, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 18 Gbit/s, Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.