location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Bluetooth Audio Receiver 590.6" (15 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Audio Receiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000912 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206051805
Category:
Device receives bluetooth signals from bluetooth-enabled devices in the area e.g. smartphones. The receiver is attached to a stereo and this stereo plays the music it receives from the bluetooth-enabled device.
Bluetooth Music Receivers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 626398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:40:12
The date of the most recent change of the data-sheet in Icecat's system
Logitech 980-000912 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Bluetooth Audio Receiver 590.6" (15 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multipoint Bluetooth® connectivity. Simultaneously pair your smartphone and your tablet—and stream stereo audio from either one.
  • - Convenient, 1-push pairing button. Connecting your smartphone and tablet is quick and easy. Just press the pairing button and you’re good to go. You'll enjoy the convenience of lightning-fast, automatic re-pairing.
  • - Works with most speakers (3.5 mm/RCA). You have the flexibility to use PC speakers, home stereo systems and A/V receivers. Just attach the Bluetooth Audio Adapter to your powered speakers using standard analogue RCA or 3.5 mm jacks.
  • - Superior acoustics. Don’t compromise on sound. The Bluetooth Speaker Receiver is tuned at the state-of-the-art Logitech labs to deliver high-quality acoustics.
  • - 15-metre range. Stream and control your music with a reliable line-of-sight connection from up to 15 metres (50 feet) away.
Guarantee: 2 years
Long product name Logitech Bluetooth Audio Receiver 590.6" (15 m) Black :
The short editorial description of Logitech Bluetooth Audio Receiver 590.6" (15 m) Black

Bluetooth Audio Receiver
More>>>
Logitech Bluetooth Audio Receiver 590.6" (15 m) Black:
The official marketing text of Logitech Bluetooth Audio Receiver 590.6" (15 m) Black as supplied by the manufacturer

Make your speakers Bluetooth*. The Logitech Bluetooth® Audio Adapter gives you everything you need to turn your favorite speakers into a wireless sound system for your smartphone and tablet. Multipoint Bluetooth connectivity lets you pair two devices simultaneously, and stream audio from either one — with a reliable connection from up to 20 meters (66 feet) away — to most powered speakers with standard analog RCA or 3.5 mm connections. Pairing your devices is as easy as pressing a button, and automatic re-pairing makes streaming hassle free. And you never have to compromise on sound, because the Bluetooth Speaker Adapter is tuned at Logitech’s state-of-the-art labs to deliver high-quality acoustics.
* Works with powered speakers with a 3.5 mm or RCA connection—PC speakers, home stereo system, or A/V receivers.

Short summary description Logitech Bluetooth Audio Receiver 590.6" (15 m) Black:
This short summary of the Logitech Bluetooth Audio Receiver 590.6" (15 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Bluetooth Audio Receiver, 3.5 mm, A2DP, 590.6" (15 m), Black, AC, Type C

Long summary description Logitech Bluetooth Audio Receiver 590.6" (15 m) Black:
This is an auto-generated long summary of Logitech Bluetooth Audio Receiver 590.6" (15 m) Black based on the first three specs of the first five spec groups.

Logitech Bluetooth Audio Receiver. Host interface: 3.5 mm, Bluetooth profiles: A2DP, Transmission distance: 590.6" (15 m). Power source: AC, Power plug type: Type C. Width: 2" (50.8 mm), Depth: 2.25" (57.1 mm), Height: 0.879" (22.3 mm). Included power plug types: EU, Cables included: AC, RCA. Master (outer) case width: 4.84" (123 mm), Master (outer) case length: 8.78" (223 mm), Master (outer) case height: 6.85" (174 mm)

Features
Bluetooth version *
3.0
Bluetooth profiles
A2DP
Host interface *
3.5 mm
Transmission distance
590.6" (15 m)
Product color
Black
Power
Power source *
AC
Power plug type
Type C
Weight & dimensions
Width
2" (50.8 mm)
Depth
2.25" (57.1 mm)
Height
0.879" (22.3 mm)
Weight
1.2 oz (34 g)
Package width
2.05" (52 mm)
Package depth
4.33" (110 mm)
Weight & dimensions
Package height
5.91" (150 mm)
Package weight
6.17 oz (175 g)
Packaging content
Quantity
1
Included power plug types
EU
Cables included
AC, RCA
Quick start guide
Yes
Logistics data
Master (outer) case width
4.84" (123 mm)
Master (outer) case length
8.78" (223 mm)
Master (outer) case height
6.85" (174 mm)
Master (outer) case weight
3.09 lbs (1.4 kg)
Ports & interfaces
3.5 mm (1/8-inch) in
Yes
Audio (L/R) out
1
DC-in jack
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-01-24 01:18:34
Uk has collected 27 expert reviews for Logitech Bluetooth Audio Receiver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
technave.com
Updated:
2017-01-24 01:18:34
These days many of the newer speakers come equipped with Bluetooth or some other form of wireless communication so that your smartphone or other Bluetooth capable devices can stream music and the like to your speakers. However, many still do not have that...
0%
nasilemaktech.com
Updated:
2017-01-24 01:18:34
There aren't many simple solutions if not none to convert speakers into wireless streaming devices. These devices are targeting an extremely niche market – those who want to stream music to their existing speaker. Logitech heard what we want, and we now h...
0%
klgadgetguy.com
Updated:
2017-01-24 01:18:34
Audio Adapter , Bluetooth , Home Theater System , Logitech , review , wireless , WonderIn this day and age, portable Bluetooth speakers are abundant in the wild and almost every manufacturer out there, be it from computer peripherals manufacturers to smar...
0%
pinoyunboxing.com
Updated:
2017-01-24 01:18:34
Expert video review...
0%
chip.com.my
Updated:
2017-01-24 01:18:34
Logitech is always on the forefront when it comes to creating solutions that are meant to help users get the most out of their devices, and the Logitech Bluetooth Audio Adapter is no different. This device, as Logitech claims, is capable of turning your t...
Good Compact, Easy to use...
Bad Subpar audio quality...
Bottom line The Logitech Bluetooth Audio Adapter has the makings of a great portable accessory that turns your speakers into one that is capable of transmitting audio wirelessly, but the execution falls somewhat short of expectations. Here's hoping they fix it and m...
0%
back2gaming.com
Updated:
2017-01-24 01:18:34
Smart devices are now integral parts of our daily lives and one facet of those that it covers is entertainment. The way we experience multimedia content now is wireless and we take our music and videos everywhere. That said, nearly all of us have their mu...
Good Compact Size, Good range, Wide compatibility with many devices...
Bad Relatively large adaptor for power, Could be cheaper...
Bottom line If you live in a home with a fellow music lover that wants to blaze up the speaker system with their smartphones or you just don't like getting tied down by any wires, then the Logitech Bluetooth Audio Adapter is a good choice...
86%
maxit.com.my
Updated:
2017-01-24 01:18:34
Looking to share music with some friends and family from your computer to their device? Now you can with the Logitech Bluetooth Audio Adapter. This tiny little device allows you to share your music across the room to anyone who connects to it.This tiny de...
90%
reimarufiles.com
Updated:
2017-01-24 01:18:34
If you have a Bluetooth able device but you have no Bluetooth® speaker to use, then the Logitech Bluetooth® Audio Adapter is the very one thing you may need. The good thing about this small device is that you can turn any ordinary audio speaker into a Blu...
0%
techpatrl.com
Updated:
2017-01-24 01:18:34
There are gadgets that are complicated, pricey and will make you crazy in setting it up. But there are also simple gadgets that will surely make your life easy. The Logitech BT Audio Adapter is one of those simple gadgets that made my life easier and it r...
Bottom line I am sold out.But I need an upgrade. I wish that Logitech comes out with a version that can plug my 5.1 speaker system. This model only connects 2.1 speakers. While it revived my 8-year old 5.1 speaker systems, it only used 3 speakers.
0%
tuaw.com
Updated:
2017-01-24 01:18:34
What do you do with that old pair of expensive speakers you purchased back in college now that everything is going wireless? Logitech has an answer for that -- just get one of their new Bluetooth Audio Adapters (US$39.99) and you'll be streaming music to...
Bottom line If you have a favorite pair of speakers or an amplifier that you'd like to stream music to, the Logitech Bluetooth Audio Adapter is a simple and inexpensive way to give those old electronics new life. My only gripe is the size of the AC adapter, which...
88%
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Bluetooth Audio Receiver 590.6" (15 m) Black:
Disclaimer

© 2014 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Bluetooth is a registered trademark of Bluetooth SIG, Inc.

All other trademarks are the property of their respective owners.