location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ045B-0289416-PACK
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:44:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - Printing colors: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 14 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 19 lbs (8.61 kg)
Guarantee: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi :
The short editorial description of HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi

Photosmart 7520 e-All-in-One Print/Scan/Copy, Thermal Inkjet, WiFi 802.11b/g/n, USB 2.0, 8.61kg
More>>>
HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:
The official marketing text of HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi as supplied by the manufacturer

Get HP's premier home printing experience for superb versatility and photo quality. Print, copy, scan to e-mail, fax, and access Web content with the color touchscreen. HP ePrint—print from your smartphone or tablet from virtually anywhere.

Ideal for
- Printing lab-quality photos and everyday documents at home, plus scanning, copying, faxing, accessing the Web, and printing on the go.

Features

Expand your home printing horizons.
- Print documents and photos, make copies and scans, send faxes, access the Web, and print on the go.
- Scan everyday documents and photos straight to e-mail, and scan multiple files to a single document.
- Do more in less time, using an e-all-in-one with a 25-sheet automatic document feeder and fast print speeds.
- Save time—automatically print and copy on both sides of a single page.

Produce vivid photos with touchscreen simplicity.
- Print lab-quality, fade-resistant photos, using individual inks, including photo black ink.
- Use the 4.33-inch (10.99 cm) color touchscreen to easily print, copy, scan, fax, and access Web content.
- Use the convenient memory card slots or easy-access USB port to print photos at the e-all-in-one.

Print and share wirelessly—at home or on the go.
- Print from a smartphone or tablet with HP ePrint, and print from a wireless device—without a network.
- Easily print and share, using built-in wireless, and connect quickly with HP Auto Wireless Connect.
- Download convenient, free apps from HP and partners to wirelessly print directly from a smartphone.

Save energy and paper with ease.
- Conserve energy—this e-all-in-one is ENERGY STAR® qualified.
- Consume up to 50% less paper, using automatic two-sided printing and copying.
- Get free, easy cartridge recycling through HP Planet Partners.

Short summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:
This short summary of the HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 7520, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Black

Long summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart 7520. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (color, draft quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
17 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, draft, A4)
34 cpm
Copy speed (color, draft, A4)
33 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Image formats supported
BMP, JPG, PNG, TIF
Input color depth
48 bit
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
101 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
1250 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Page description languages
PCL 3, PML
Features
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MS Duo, SD
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
4.33"
Color display
Yes
Power
Power consumption (average operating)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.9" (454 mm)
Depth
17.9" (455 mm)
Height
8.66" (220 mm)
Weight
19 lbs (8.61 kg)
Packaging data
Package weight
23.4 lbs (10.6 kg)
Other features
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP (SP2) +; Mac OS X v 10.6, OS X Lion, OS X Mountain Lion
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:25:49
Uk has collected 45 expert reviews for HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 01:25:49
What is the HP Photosmart 7520? HP's range of Photosmart printers is aimed at the home user who wants to print photos as well as plain paper documents. The Photosmart 7520 has an eye on the home office, too, with built-in fax and an Automatic Document Fee...
Good Twin paper trays, Low-profile ADF, 5 inks, including photo black...
Bad Duplex pages reduced in size, Slow duplex print, No PictBridge...
Bottom line HP Photosmart 7520 - Print Speeds HP rates the Photosmart 7520 at 14ppm for black print and 10ppm for colour. Although we didn't reach those speeds under test, subjectively the printer seemed fast. We saw 7.7ppm for our 5-page text test and this increased...
80%
macworld.com.au
Updated:
2014-08-29 01:25:49
HP’s Photosmart 7520 falls short on both photo quality and cloud features.This is a five- colour inkjet A4 multi-function printer, copier, scanner and fax, also letting you fax directly from your Mac. There’s a 25-page Automatic Document Feeder along w...
Good ePrint apps...
Bad Mediocre photo prints; crippled cloud features, $269...
Bottom line HP's Photosmart 7520 has potential as an all- rounder, if you're not too demanding, but the cloud features are frustrating and you're sacrificing photo print quality...
60%
digitalversus.com
Updated:
2014-08-29 01:25:49
The HP Photosmart 7520 e-All-in-One has plenty of cards to play. Very well equipped on the hardware side and with plenty of features, it goes further than most inkjets and is disconcertingly simple to use. Don’t expect optimum print quality, however, as h...
Good WiFi duplex / eFax, Low cost per page, Multitude of connected applications, printing straight from printer, Large, responsive touchscreen, Double paper loader (photo and standard), Very easy to use...
Bad Print quality could be improved, Applications not always pertinent...
80%
gadgetspeak.com
Updated:
2014-08-29 01:25:49
This is a multi-function unit which means it also has fax as well printing, scanning and copying, I actually recently found a business that still uses fax, my local Pharmacy as urgent prescriptions can be sent from doctors surgeries...
84%
resellernews.co.nz
Updated:
2014-08-29 01:25:49
The HP PhotoSmart 7520 is on the border between ‘home’ and ‘home office’ multifunction printers.The PhotoSmart 7520 is a large and heavy beast, at 454 x 455 x 220mm and 8.61kg. It includes a fully-enclosed, 125-sheet paper tray, and a separate 60-shee...
0%
macworld.co.uk
Updated:
2014-08-29 01:25:49
The HP Photosmart 7520’s tablet-style touchscreen makes it pleasant to use, although our test results were hit and miss The HP Photosmart 7520 has a very different design to the others, eschewing the increasingly low and flat look for a stepped shape...
Good Two paper trays and an ADF; a big tablet-style touchscreen; fast document speeds; attractive price...
Bad Disappointing photo quality; awkward boxy design; rather noisy...
Bottom line Perhaps we're being overly harsh – after all, this is the second-cheapest printer here at just £125, and for that money its output looks more acceptable. But it's not that much better than the Canon Pixma MX455 and not that much cheaper than the MG6350, w...
60%
techradar.com
Updated:
2014-08-29 01:25:49
Although part of HP's image-orientated Photosmart range, the HP 7520 is a very capable home office all-in-one printer. It has fax facilities alongside the expected printing, scanning and photocopying. There's a 25-sheet document feeder for the scanner...
Good Superb, fast photo printing, Great text output, Good overall build quality, Web and mobile printing options...
Bad No second A4 tray, Some build issues, Slight banding on default, quality images, No Ethernet connectivity...
Bottom line HP's Photosmart 7520 is a stellar printer for home use, but it's also more than capable for home office and small office use. If you're looking for a quality printer that's great for both text and photo printing, look no further. This one's a prince amon...
90%
techradar.com/au/
Updated:
2014-08-29 01:25:49
Although part of HP's image-orientated Photosmart range, the HP 7520 is a very capable home office all-in-one printer. It has fax facilities alongside the expected printing, scanning and photocopying.There's a 25-sheet document feeder for the scanner, a m...
Good Superb, fast photo printing, Great text output, Good overall build quality, Web and mobile printing options...
Bad No second A4 tray, Some build issues, Slight banding on defaultquality images, No Ethernet connectivity...
Bottom line Buying Guide Best printer: top inkjet and laser printers The HP Photosmart 7520 is a superb all-round multifunction printer, combining the stellar image printing we've come to expect from a Photosmart with features and qualities more commonly associated w...
90%
expertreviews.co.uk
Updated:
2014-08-29 01:25:49
This multifunction inkjet sits at the top of HP's Photosmart range. As the name suggests it's a photo-orientated printer for the home, but it's packed with a variety of useful features including a 25-page ADF and a fax modem, potentially making it an a...
Bottom line The Photosmart 7520 seems like an excellent bit of hardware, but HP's simplistic drivers will prevent demanding users getting the best from it...
60%
itproportal.com
Updated:
2014-08-29 01:25:49
Best understood as a home printer with a surprising number of office-centric features, the HP Photosmart 7520 e-All-in-One (which can be had for £130) can serve nicely as a home printer, home office printer, or both. It lacks an Ethernet port, but support...
Good High quality output, Impressive photo printing, Prints, scans and faxes, Good overall range of features...
Bad No Ethernet port, Limited paper capacity...
Bottom line Based strictly on its print speed, output quality, and convenience features – including the ADF, touchscreen, and the ability to print from and scan to memory cards and USB drives – the HP Photosmart 7520 is certainly worth considering for a home, a hom...
80%
macworld.com.au
Updated:
2014-08-29 01:25:49
The best features of HP’s $249 Photosmart 7520 e-All-in-One multifunction inkjet printer (MFP) may be its output quality and the 4.33-inch LCD control panel that makes this machine marvelously easy to use. It’s also a well-rounded unit (print/copy/scan...
Good Excellent text and photo output; easy-to-use control panel...
Bad Scanner lid can't telescope to accept thicker material, $249.95 (via Apple)...
70%
pcworld.co.nz
Updated:
2016-03-26 09:11:41
NameInkjet multifunction printer: HP PhotoSmart 7520At a glance:Printer, scanner, standalone fax & copier,10.1 pages/minute, 11 cents/page B&W,5.4 pages/minute, 42 cents/page colour,Good text, graphics and photo print quality,Network printing via Wi-Fi 80...
0%
examiner.com
Updated:
2014-08-29 01:25:49
I got a hold of this earlier this month. It was the first HP I had gotten to review. I have reviewed many other manufacturers of all-in-one printers, as well as stand-alone printers, and high end photo only printers.Unboxing and setup were a breeze. Withi...
100%
printercomparison.com
Updated:
2014-08-29 01:25:49
£122.84 cartridge24.co.uk£99.99 PixmaniaIf you haven't heard of the HP Photosmart 7520 e-All-in-One printer, I wouldn't be surprised. I hadn't heard of the Photosmart 7520 until HP reached out and asked if I'd like to review it. For whatever reason, it wa...
Good Increased print speeds, Improved print quality, Family friendly features...
Bad Ink costs, HP Photo Creations, Multiscan missing...
70%
pcmag.com
Updated:
2014-08-29 01:25:49
Best understood as a home printer with a surprising number of office-centric features, the HP Photosmart 7520 e-All-in-One ($199.99 direct) can serve nicely as a home printer, home office printer, or both. It lacks an Ethernet port, but supports Wi-Fi for...
Good High-quality output. Prints. Scans. Faxes. Copies. Touch-screen controls. Wi-Fi. Prints through the cloud. Duplex printing.
Bad No Ethernet. Web-based features available only though a Wi-Fi connection...
Bottom line The HP Photosmart 7520 e-All-in-One is limited by a low paper capacity and lack of Ethernet, but it supports Wi-Fi and delivers high-quality output plus lots of features...
80%
pcworld.com_techhive.com
Updated:
2014-08-29 01:25:49
The best features of HP's $200 Photosmart 7520 e-All-in-One multifunction inkjet printer (MFP) may be its output quality and the 4.33-inch LCD control panel that makes this machine marvelously easy to use. It's also a well-rounded unit (print/copy/scan/fa...
Good Excellent text and photo output, Easy-to-use control panel...
Bad Scanner lid can't telescope to accept thicker material...
70%
computershopper.com
Updated:
2016-12-01 16:26:46
So-called "photo printers" that also double as all-in-one (AIO) copy/scan/fax machines are convenient hardware—but, too often, we run into a little problem with them: They cost more to use than similarly priced business AIO models. A good case in point? T...
Good Prints great-looking photos, Reasonably fast, Unusually attractive chassis, Easy to set up and use...
Bad A little pricey, Very high cost per page, No Ethernet support...
Bottom line This striking-looking, photo-optimized AIO churns out great-looking photographs, but at an exceedingly high cost per page. Overall, though, it's a strong-performing printer, best for light duty. Read More…...
70%