location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PE43H4500AWXXU 43" XGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE43H4500AWXXU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE43H4500A
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:27
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung PE43H4500AWXXU 43" XGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43" Plasma
  • - XGA 1024 x 768 pixels
  • - VESA mounting
Long product name Samsung PE43H4500AWXXU 43" XGA Black :
The short editorial description of Samsung PE43H4500AWXXU 43" XGA Black

Samsung 43 INCH HD ready Plasma
More>>>
Short summary description Samsung PE43H4500AWXXU 43" XGA Black:
This short summary of the Samsung PE43H4500AWXXU 43" XGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PE43H4500AWXXU, 43", 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PE43H4500AWXXU 43" XGA Black:
This is an auto-generated long summary of Samsung PE43H4500AWXXU 43" XGA Black based on the first three specs of the first five spec groups.

Samsung PE43H4500AWXXU. Display diagonal: 43", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. Product color: Black

Display
Display diagonal *
43"
HD type *
XGA
Display technology *
Plasma
Display resolution *
1024 x 768 pixels
Audio
Auto volume leveler
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes, Power, Stand-by
Performance
Plug and Play
Yes
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Management features
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
39.8" (1009.7 mm)
Depth (with stand)
10.3" (261.9 mm)
Height (with stand)
26.4" (671.7 mm)
Width (without stand)
39.8" (1009.7 mm)
Depth (without stand)
2.19" (55.7 mm)
Height (without stand)
24.3" (617.5 mm)
Packaging data
Manual
Yes
Packaging content
Cables included
AC
Other features
Batteries included
Yes
Built-in speaker(s)
Yes
Dimensions (W x D x H) with stand
39.8 x 10.3 x 26.4" (1009.7 x 261.9 x 671.7 mm)
Dimensions (WxDxH)
39.8 x 2.19 x 24.3" (1009.7 x 55.7 x 617.5 mm)
Energy efficiency class (old)
B