KYOCERA logo

KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102839
Info modified on:
11 Jul 2024, 22:43:39
Long product name KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm:

4-in-1-Multifunction System, colour, A4, 26ppm, Laser, USB 2.0, Gigabit Ethernet, USB Host, 50 sheet multi-purpose tray + 250 sheet universal paper cassette, paper capacity max 1300 sheets

KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm:

- Up to 26 pages per minute in A4 in colour and b/w
- Up to 9,600 dpi printing quality with multi-bit technology
- Time to first copy: 10/12 seconds in b/w and colour
- Double-sided print, copy, scan and fax functionality as standard
- High security through SSL, IPsec and Private Print functionality
- Low power consumption with white LED for scan/copy
- Optional support of various card authentication systems
- Compact design with little noise
- Exceptionally low printing costs in its class

Unbeatable combination of speed and reliability in colour and b/w. These highly productive multifunctional printers quickly deal with your office workload: they have very fast print speeds and a short first-pageout time. They also carry out heavy digitisation projects very quickly thanks to their high-performance scanning processors. The exceptional reliability of KYOCERA’s renowned long-life components ensures that these devices have minimum downtime, which saves you both trouble and money. It also contributes to reducing waste. What’s more, their full duplex support makes them the ideal everyday business companion for modern environmentally aware offices.

Short summary description KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm:

KYOCERA ECOSYS M6526cidn/KL3, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm:

KYOCERA ECOSYS M6526cidn/KL3. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.