Samsung logo

Samsung S5230 3" 3.25 oz (92 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110034
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S5230 3" 3.25 oz (92 g) Black:

Samsung S5230, Bar, 3", 3.2 MP, Bluetooth, 1000 mAh, Black

Long summary description Samsung S5230 3" 3.25 oz (92 g) Black:

Samsung S5230. Form factor: Bar. Display diagonal: 3", Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 700 h. Weight: 3.25 oz (92 g). Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.