HP logo

HP 90W Smart AC Adapter

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
450295
Info modified on:
14 Jun 2024, 16:27:46
Guarantee:
The warranty period for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Smart AC Adapter:

90W Smart AC Adapter

HP 90W Smart AC Adapter:

Provide optimal power and help offset power fluctuations to your HP notebook with a HP 90W Smart AC Adapter. Now available with a new right-angled (90°) connector that reduces cable stress and an optional 4.5mm to 7.4mm conversion dongle. As a replacement or back-up adapter, be prepared with the right connection.

Short summary description HP 90W Smart AC Adapter:

HP 90W Smart AC Adapter, Laptop, Indoor, 90 W, Business, Black, 5" (127 mm)

Long summary description HP 90W Smart AC Adapter:

HP 90W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product color: Black. Width: 5" (127 mm), Depth: 1.97" (50 mm), Height: 1.14" (29 mm). Quantity per pack: 1 pc(s), Package width: 6.14" (156 mm), Package depth: 8.27" (210 mm). Quantity per pallet: 800 pc(s), Number of cartons per pallet layer: 10 pc(s), Number of layers per pallet: 8 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.