location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NB2540 soundbar speaker Black 2.1 channels 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB2540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB2540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192592513 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 14:22:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG NB2540 soundbar speaker Black 2.1 channels 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels 120 W Dolby Digital, DTS
  • - Soundbar speaker RMS power: 25 W
  • - Subwoofer RMS power: 70 W
  • - Black
  • - Wired & Wireless Bluetooth
Long product name LG NB2540 soundbar speaker Black 2.1 channels 120 W :
The short editorial description of LG NB2540 soundbar speaker Black 2.1 channels 120 W

NB2540 - 2.1 Ch, 120W, Bluetooth, Dolby Digital/DTS
More>>>
LG NB2540 soundbar speaker Black 2.1 channels 120 W:
The official marketing text of LG NB2540 soundbar speaker Black 2.1 channels 120 W as supplied by the manufacturer

BLUETOOTH®
Wirelessly stream music diretly from your smartphone or other compatible device for a seamless listening experience.

3D SURROUND PROCESSOR
Put yourself in the middle of all the action with LG's onboard 3D Surround Processor, which creates a room-filling surround sound experience for movies, TV shows and more.

WALL MOUNT INCLUDED
Sometimes the wall is the best location for your LG sound bar, if for example your TV is wall-mounted and you want to place the speaker directly beneath. Luckily, handy mounting hardware is included.

Short summary description LG NB2540 soundbar speaker Black 2.1 channels 120 W:
This short summary of the LG NB2540 soundbar speaker Black 2.1 channels 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG NB2540, 2.1 channels, 120 W, Dolby Digital, DTS, 25 W, 70 W, Black

Long summary description LG NB2540 soundbar speaker Black 2.1 channels 120 W:
This is an auto-generated long summary of LG NB2540 soundbar speaker Black 2.1 channels 120 W based on the first three specs of the first five spec groups.

LG NB2540. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 25 W. Subwoofer RMS power: 70 W. Product color: Black, Audio formats supported: LPCM. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
2.1 channels
RMS rated power *
120 W
Audio decoders
Dolby Digital, DTS
Soundbar speaker
Soundbar speaker RMS power *
25 W
Subwoofer
Subwoofer included *
Yes
Subwoofer RMS power
70 W
Features
Product color *
Black
Audio formats supported
LPCM
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Ports & interfaces
Audio (L/R) in
1
Digital audio optical in
1
Power
Power consumption (typical)
21 W
Power consumption (standby)
0.5 W
Packaging data
Package weight
16 lbs (7.26 kg)
Packaging content
Handheld remote control
Yes
Warranty card
Yes
Other features
Soundbar dimensions (WxDxH)
34.6 x 2.46 x 3.54" (880 x 62.5 x 90 mm)
Subwoofer dimensions (WxDxH)
6.1 x 11.8 x 11.6" (155 x 300 x 295 mm)
Package dimensions (WxDxH)
37.2 x 19.2 x 9.09" (945 x 488 x 231 mm)
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 11:53:36
Uk has collected 1 expert review for LG NB2540 soundbar speaker Black 2.1 channels 120 W and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)