location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EB-ALL Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-ALL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB-BG900BBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086161886
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:04:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung EB-ALL Black :
The short editorial description of Samsung EB-ALL Black

Lithium Ion, 2800 mAh, for Galaxy S5
More>>>
Samsung EB-ALL Black:
The official marketing text of Samsung EB-ALL Black as supplied by the manufacturer

This Lithium Ion battery is designed specifically for your Samsung Galaxy S 5 mobile phone to deliver the most reliable and long lasting power (2800 mAh). This battery is equipped with an NFC antenna, allowing your handset to communicate with other devices and accessories equipped with NFC technology.

Short summary description Samsung EB-ALL Black:
This short summary of the Samsung EB-ALL Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EB-ALL, Black, 3.31" (84 mm), 1.67" (42.3 mm), 0.217" (5.5 mm), 1.59 oz (45.2 g)

Long summary description Samsung EB-ALL Black:
This is an auto-generated long summary of Samsung EB-ALL Black based on the first three specs of the first five spec groups.

Samsung EB-ALL. Product color: Black. Width: 3.31" (84 mm), Height: 1.67" (42.3 mm), Depth: 0.217" (5.5 mm)

Features
Product color
Black
Weight & dimensions
Width
3.31" (84 mm)
Height
1.67" (42.3 mm)
Weight & dimensions
Depth
0.217" (5.5 mm)
Weight
1.59 oz (45.2 g)
Logistics data
Harmonized System (HS) code
85177900
Brand Image Article code product Stock Price from
Samsung EB-F1A2GBUC mobile phone spare part Battery Black Samsung EB-F1A2GBUC mobile phone spare part Battery Black
(show image)
EB-F1A2GBUC EB-F1A2GBUC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)