location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20BN000VUK
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 8.3" 1920 x 1200 pixels IPS
  • - Intel Atom® Z3770 1.46 GHz
  • - 128 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 8 h
  • - Windows 8.1 32-bit
Guarantee: 1 Year
Long product name Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black :
The short editorial description of Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

8.3" IPS (1920x1200) Multi-Touch, Intel Atom Z3770 (1.46 GHz), 2GB DDR3 RAM, 128GB Flash, Intel HD Graphics, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, MicroSD, 2/8MP Webcam, Windows 8.1 32-bit
More>>>
Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:
The official marketing text of Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black as supplied by the manufacturer

Extreme Mobility
The ThinkPad 8 is a practical tablet for professionals, weighing less than a pound and lasting up to eight hours on a single battery charge.

Multimode Versatility
Enjoy the portability of tablet mode when you're on the go, or connect the ThinkPad 8 to an optional USB 3.0 dock or monitor to use it as a PC. To watch a video or run a slideshow, flip over the optional Quickshot Cover to enter Tent Mode.

Office Home & Student 2013
ThinkPad 8 models configured with Windows 8.1 include a full version of Office Home & Student 2013. Do more with Word, Excel, PowerPoint, and OneNote preloaded on your PC. No additional purchase required.
Excludes models configured with Windows 8.1 Pro.

Full HD (1920x1200) Display With IPS Technology
The vibrant 8.3" wide-view display yields 25-percent more viewing area than similar tablets in this size class, and uses In-Plane Switching (IPS) for vivid colors and nearly 180-degree viewing angles.

Full Windows 8 Ecosystem
Running touch-optimized Windows 8 apps as well as familiar desktop software (including Microsoft Office), the ThinkPad 8 is ready for work.

Convenient Sharing Apps
Easily share content wirelessly across multiple devices with Lenovo QuickCast 2.0 and stream presentations or HD video without cables with Lenovo QuickDisplay 2.0. Use Lenovo Reach to set up a personal cloud that securely delivers a consistent experience across all of your devices.

Ten-Finger Multitouch Technology
Seamlessly integrate with Windows 8 and enjoy more precise control.

Enterprise-Ready Security Features
Keep your data secure with features like TPM 2.0, Mobile Device Management, Workplace Join, and an auto-triggered VPN function when the user selects an app or function requiring access to corporate data.

Dual 1080p HD Cameras
2MP front-facing webcam for crystal-clear video conferencing, supported by dual digital array microphones with noise cancellation and VoIP optimization. 8MP rear-facing camera with auto-focus and -flash, and video recording.

Online Connectivity Options
With 802.11 a/b/g/n WiFi and Bluetooth® 4.0 you'll be able to connect to the internet wherever you go.

Optional Quickshot Cover
Keep your tablet covered, even when taking a photo. Simply flick back the corner flap to expose the lens, and the Windows 8.1 camera app will open automatically. The magnetic closure also triggers and wakes the tablet from sleep mode.

HDMI Output
The micro HDMI-out port allows easy connection to an HD television or other monitor.

Short summary description Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 8, 8.3", 1920 x 1200 pixels, 128 GB, 2 GB, Windows 8.1, Black

Long summary description Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of Lenovo ThinkPad 8 Intel Atom® 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad 8. Display diagonal: 8.3", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 15.2 oz (430 g). Operating system installed: Windows 8.1. Product color: Black

Display
Display diagonal *
8.3"
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
370 cd/m²
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3770
Processor cores
4
Processor threads
4
Processor boost frequency
2.39 GHz
Processor frequency *
1.46 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M3
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
SRS Audio
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
1920 x 1080 pixels
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
No
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Number of battery cells
3
Battery life (max)
8 h
Standby time
480 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
5.2" (132 mm)
Depth
0.346" (8.8 mm)
Height
8.83" (224.3 mm)
Weight
15.2 oz (430 g)
Packaging content
Keyboard included
No
Cables included
USB
Manual
Yes
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
Processor ARK ID
76760
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:50:03
Uk has collected 111 expert reviews for Lenovo ThinkPad 8 Intel Atom® 128 GB 21.1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Digitaltrends.com
Updated:
2014-04-17 01:50:03
By the time Microsoft got Windows 8 up and fighting on 10-inch tablets that compete with the iPad, the battlefield had already shifted to a new breed of smaller, 8-inch tablets. With Windows 8.1, Microsoft's operating system can finally operate on an iPad...
Good 1080p screen, 8-inch size is comfortable to hold, Good battery life for Windows, MicroSD slot for expanded memory, Universal USB charging...
Bad Some menus are too small to use comfortably, Windows 8.1 apps are scarce and lacking, 7-8 hour battery life lower than Android and iPad, No stylus, Volume toggle squeaks when pressed...
Bottom line We sound like a broken record, but this is a great device held back by Windows 8.1. Lenovo has built a fantastic tablet that lives up to its ThinkPad brand, but like the ThinkPad Tablet and ThinkPad Tablet 2 , the operating system continues to let us do...
60%
trustedreviews.com
Updated:
2014-04-17 01:50:03
What is the Lenovo ThinkPad 8 Tablet? The Lenovo ThinkPad 8 Tablet is an 8-inch Windows 8.1 tablet. Last year, Lenovo made a bunch of cheapy tablets that barely made an impact whatsoever. However, this one is different. With a decent price (expected sub-£...
Bottom line The ThinkPad 8 Tablet is a thing that – cue empowering music – understands that businesspeople are normal people too. It looks and feels better than any 8-inch Windows tablet we've seen. And while it's not super-powered, we imagine that many will be happy...
0%
techradar.com
Updated:
2014-04-17 01:50:03
The Lenovo ThinkPad 8 was just announced on January 6, and we were able to get our hands on one during CES Unveiled at CES 2014 in Las Vegas.It's a far cry from the Yoga Android tablets we reviewed recently, and it's what we hope to see more of from Lenov...
Good Good build quality, HD display, QuickShot cover...
Bad Slow performance, Battery life could be better...
Bottom line The Lenovo ThinkPad 8 was just announced on January 6, and we were able to get our hands on one during CES Unveiled at CES 2014 in Las Vegas. It's a far cry from the Yoga Android tablets we reviewed recently, and it's what we hope to see more of from Leno...
0%
pocket-lint.com
Updated:
2014-04-17 01:50:03
Lenovo has launched a new Windows 8.1 tablet at CES in Las Vegas for those who want something akin to the Surface, but in a smaller 8.3-inch form factor. The new tablet - which we've already had a play with at a pre-show unveiling - will be coming to the...
0%
techradar.com/au/
Updated:
2014-04-17 01:50:03
The Lenovo ThinkPad 8 was just announced on January 6, and we were able to get our hands on one during CES Unveiled at CES 2014 in Las Vegas.It's a far cry from the Yoga Android tablets we reviewed recently, and it's what we hope to see more of from Lenov...
Good Good build quality, HD display, QuickShot cover...
Bad Slow performance, Battery life could be better...
Bottom line The Lenovo ThinkPad 8 is a solid Windows 8.1 tablet, so business users who prefer this operating system will have a solid device on their hands. It would've been nice to hear quoted battery times of 10 hours or more instead of 8, but we'll see how it per...
0%
theaustralian.com.au
Updated:
2014-05-24 02:02:25
The release of Intel's new Atom processor, Bay Trail, late last year promised to usher in a new tier of low-cost tablet PCs capable of running the full version of Windows 8. The performance-packed but power-efficient chip meant that tablets could be much...
Bottom line If you're looking for an iPad mini equivalent of the Windows world, then the Lenovo ThinkPad 8 is your best bet, despite its flaws. It nails the form factor, solid build quality and offers a better display than the rest of the small-sized Windows powered...
0%
whatmobile.net
Updated:
2014-08-06 08:46:40
Lenovo ThinkPad 8Price £424.80OS Windows 8.1Processor 2.4GHz quad-coreScreen 8.3 inchesResolution 1200 x 1920-pixelsMemory 2GB RAMStorage 32GBMicro SD compatible? YesCamera 8MP rear-facing, 2.2MP front-facingVideo 1080pConnectivity 4GDimensions 8.83 x 5.2...
Good Decent resolution, Powerful camera for a slate, Plenty of builtin productivity apps...
Bad Comparatively expensive, Weak battery...
60%
thunderbaylive.com
Updated:
2014-08-06 08:46:41
Lisa Gade reviews the Lenovo ThinkPad 8, a Windows 8.1 tablet that runs on the 1.46GHz quad core Intel Atom Bay Trail Z3770 CPU. The tablet has an 8.3″ full HD IPS touch screen protected by DragonTrail Glass, which is higher resolution than other Windows...
0%
au.pcmag.com
Updated:
2019-12-03 21:04:21
The newest category to spring up in Microsoft's world of Windows tablet PCs is the 8-inch tablet—small enough to be held in one hand and let you take Windows 8 on the go. The Lenovo ThinkPad 8 ($534, as tested) is Lenovo's first 8-inch tablet for the busi...
Good Small 8-inch form factor is truly portable, All-day battery life, QuickShot cover makes photos a snap, Professional, yet affordable...
Bad QuickShot smart cover is optional (and extra), No physical keyboard option, Few ports and connections available...
Bottom line The Lenovo ThinkPad 8 is an 8-inch Windows tablet that puts your work into a handheld PC you can slip into a coat pocket. It's not a replacement for your work system, but it's an excellent companion to it...
80%
pcmag.com
Updated:
2014-04-17 01:50:03
The newest category to spring up in Microsoft's world of Windows tablet PCs is the 8-inch tablet—small enough to be held in one hand and let you take Windows 8 on the go. The Lenovo ThinkPad 8 ($534, as tested) is Lenovo's first 8-inch tablet for the busi...
Good Small 8-inch form factor is truly portable. All-day battery life. QuickShot cover makes photos a snap. Professional, yet affordable.
Bad QuickShot smart cover is optional (and extra). No physical keyboard option. Few ports and connections available...
Bottom line The Lenovo ThinkPad 8 is an 8-inch Windows tablet that puts your work into a handheld PC you can slip into a coat pocket. It's not a replacement for your work system, but it's an excellent companion to it...
80%
computershopper.com
Updated:
2014-04-17 01:50:03
& Design With the success of and , it's clear that many tablet buyers prefer doing their swiping, tapping, and apping on a sub-10-inch slate. Windows device makers, keen to go where the market juice is, are pushing out their own 8-inch Windows 8.1 ta...
Good Excellent high-res screen, Ships with 64GB of storage standard, Better CPU and camera than most Windows 8 tablets of this size...
Bad Competing devices offer better accessory options, Battery life could be better, Poorly placed stereo speakers...
Bottom line With its high-res IPS screen, surprisingly good camera, and 64GB of storage, Lenovo's ThinkPad 8 is perhaps the best 8-inch Windows tablet we've tested. But if you can live with a lower-res screen and less storage, competing devices can be had for ha...
80%
theverge.com
Updated:
2014-04-17 01:50:03
To one thing Microsoft has held firm, though: Windows 8 is an operating system for every device, every need, every person. It made the Surface to prove its point, and other hardware manufacturers have followed suit — nearly every Windows partner sells a d...
Good Great display, Solid, premium design, Incredibly long "can-do" list...
Bad Mediocre battery life, Jack of all trades, master of none, Desktop mode is unusable on such a small screen...
73%
notebookcheck.net
Updated:
2014-04-17 01:50:03
Unlike previous competitors, such as the Dell Venue 8 Pro and Toshiba Encore 8 , the ThinkPad 8 features a higher-resolution screen ( 1920x1200, WUXGA ) and more powerful parts—though it's also a bit pricier, with a starting MSRP of $399 (our review unit...
Good Great build quality, Comfortable in the hand, Beautiful, sharp screen, Excellent general system performance, USB 3.0...
Bad Mediocre battery life, No stylus/digitizer support, Middling screen brightness for its class, Difficult navigation due to high resolution, Lack of keyboard is frustrating in a business environment, A bit pricier than comparable peers...
Bottom line But today's most relevant question is does the ThinkPad 8 truly belong in the office? The answer, consistent and predictable in context with our findings from other tablet evaluations, is yes, but only as a companion device. Valiant efforts notwithstandin...
86%
tabletpcreview.com
Updated:
2014-04-17 01:50:03
The Lenovo ThinkPad 8 is a business-oriented, mid-size tablet featuring a snappy Bay Trail Atom processor and full Windows 8.1, including Microsoft Office Home and Student 2013.Although this device is touted as business-friendly, users will want to evalua...
Good Gorgeous Full HD display, Quality build and design, Lightweight and compact...
Bad Hybrid microUSB 3.0, miniHDMI, and charging port, Lack of compatible keyboard dock...
Bottom line As stated before, it is hard to imagine the Lenovo ThinkPad 8 fully suiting a business user who is constantly on the go. Without a dedicated keyboard or trackpad, it might get tiresome using touch commands on the small display. However, users that are mo...
70%
Laptopmag.com
Updated:
2014-04-17 01:50:03
A compact tablet made for business, the productivity-minded ThinkPad 8 offers more than your typical Windows 8 slate. This device ($399 starting price, $499 as configured) packs a full-HD, 8.3-inch display in a durable aluminum design, as well as high-spe...
Good Slim and sturdy design, Rich full-HD display, Sharp 8-MP camera, USB 3.0 allows for versatile docking, Clever optional cover...
Bad Below-average battery life, Speakers not very loud, A bit pricey...
Bottom line A full-HD display, aluminum design and USB 3.0 connectivity help the ThinkPad 8 stand out, but it could use more endurance...
70%
hothardware.com
Updated:
2014-04-19 01:40:41
“You can never have too little screen real estate” is a tagline for no one, but big players like Dell, Toshiba, and now Lenovo are rushing to squeeze Windows 8.1 onto 8-inch tablets all the same. Lenovo is targeting its ThinkPad 8 at business users, wh...
Bottom line Putting a full installation of Windows 8.1 on a tablet may seem like overkill, but you also can easily see the appeal. Yes, a 1920x1200 resolution on an 8.3-inch screen makes for some tiny icons and tinier text. Yes, it can be a little tricky to select op...
80%
pcworld.com_techhive.com
Updated:
2014-04-23 01:14:29
Sure, you can now use Microsoft Office on an iPad, but you can run Office and just about every other productivity app on a Windows 8 tablet. And while many of those devices have all the same specs, Lenovo is banking on its ThinkPad 8's faster CPU, higher-...
Good Fast Intel Atom processor, Crisp 1900-by-1200-pixel display, Excellent build quality...
Bad Lower-than-average battery life, Awkward I/O port locations, No digitizing pen or keyboard-case options...
Bottom line Lenovo's ThinkPad 8 offers many advantages over competing 8 inch Windows tablets, including a faster processor, more storage, and a higher-resolution screen. But it comes up short when it comes to battery life and you'll want to add a mouse and keyboard f...
80%
phonearena.com
Updated:
2014-05-01 01:46:52
Lenovo is trucking along in the mobile computing space, where they’ve been relentless as it seems with product roll outs. One particular area they’ve been focusing on more so than others, is the busy and ever-evolving Windows 8 tablet scene – a place t...
Good Affordable $400 base price that’s aggressive, Compact design that’s travel friendly and sturdy, Display resolution produces crisp visuals, Desktoplike experience in a small package...
Bad Lack of additional productivity software out of the box, Focusing is problematic with the camera...
Bottom line We can’t stress enough how the Lenovo ThinkPad 8 has more flexibility than other prized tablets in the space. Giving us that desktop-like experience thanks to Windows 8.1, it has an advantage in the productivity side over other Android tablets and the...
0%
ubergizmo.com
Updated:
2014-05-08 01:44:19
It's never easy to change the status quo. For the most part, modern tablets are used for content consumption, not content creation. With traditional notebook and desktop PC sales declining year over year , Microsoft and its hardware partners have been try...
Bottom line ThinkPad 8 compared to Surface 2Building a tablet that tries to meld the best of two lifestyles — play and business — is no easy task, not even for Microsoft. After testing out the Lenovo ThinkPad 8, it remains clear to me that smaller tablets just can't...
70%
thinkcomputers.org
Updated:
2014-05-11 01:37:48
The 8-inch tablet market is literally overflowing with choices. What makes 8-inch or similar tablets great is that they are small enough that you really do not feel like you are carrying around say a laptop or Ultrabook. While Lenovo does offer 8-inch tab...
Good 1920 x 1080 screen resolution, Great performance, Sleek design, Dual cameras, Bluetooth allows you to easily add accessories, Quickshot cover is a great addition...
Bad No stylus support, Battery life is not the best compared to other tablets, Had a few WiFi issues...
Bottom line I actually got my first look at the ThinkPad 8 back at CES in January and I was actually pretty impressed. Lenovo wanted to bring out a tablet for business users where you can actually be productive and most importantly get work done. After spending some...
90%
wired.com
Updated:
2014-06-21 11:03:48
Classic, understated Lenovo styling. Impressive performance and a gorgeous screen, though it might be a bit too finely detailed for peripheral-free use.TIREDAnemic battery life. Power/volume buttons are difficult to access.While the rest of the industry i...
Good Classic, understated Lenovo styling. Impressive performance and a gorgeous screen, though it might be a bit too finely detailed for peripheralfree use...
Bad Anemic battery life. Power/volume buttons are difficult to access...
80%
slashgear.com
Updated:
2014-06-21 11:03:48
Among the series of laptops Lenovo has introduced over the past handful of months lies a small Windows 8.1 tablet, the ThinkPad 8. With the tablet comes a small form factor and a unique Quickshot cover, the most notable feature of the device. How does the...
Bottom line Lenovo has a winner with the ThinkPad 8 -- it's designed in such a way that it feels very portable, yet the quality display and use of Windows 8.1 means it can be used for business tasks that your average Android slate might not be up for. The Quickshot...
0%
arstechnica.com
Updated:
2014-08-13 06:02:21
One of the frustrating features of the PC market is the way major PC OEMs produce dozens of similar-but-different products . It divides the broader market into an astonishing array of categories that tends to overlap and serves to make buying decisions mo...
Good Great performance, Good looking screen, At a pinch, it really can do anything...
Bad A little bigger and a little heavier than its sibling, The battery life is a little low, Overheating is concerning...
0%
zdnet.com
Updated:
2015-04-29 09:27:08
Lenovo has as many tablets on the market as any company, and this latest entry in the ThinkPad line is as good as any. The ThinkPad Tablet 8 brings the quality typical of the product line to the smaller format. The high-resolution display (1,920x1,200) on...
Good Solid...
Bad ThinkPad Tablet 8 left side, The ThinkPad Tablet 8 doesn't have a lot of ports. The ports on the left side of the tablet are, microSD; microHDMI, These ports are not accessible with the QuickShot Cover attached, ThinkPad Tablet 8 right side, These control...
90%
engadget.com
Updated:
2015-07-18 00:53:45
Not long ago, I vowed to review every 8-inch Windows tablet. That's partly because they're popular, sure, but there was another reason, too: Their specs are so similar that you'd have to actually use one to know which is best. In a field full of same-y op...
Good Full HD display -- a rarity among 8-inch Windows tablets, One of the only tablets this size offered with 128GB of built-in storage, Thin and light, even for a small-screened tablet...
Bad Worst-in-class battery life, Expensive compared to other 8-inch Windows tablets, Aluminum case scratches easily, as does the screen, Backside can get quite hot, Slower-than-average boot-up time...
Bottom line With a high price and worst-in-class battery life, the ThinkPad 8 should be the first 8-inch Windows tablet you cross off your shopping list. Though not terrible in its own right, other small-screened slates offer more value for less money...
72%
musicphotolife.com
Updated:
2015-12-19 07:58:22
Thanks to StarHub Community, I have finally got a chance to review a small-screen tablet – Lenovo ThinkPad 8.Display: 8.3″ WUXGA 1920×1200 (16:10) IPS LED Backlight, Asahi Dragontrail glass, supports 10-finger Multi-Touch Screen Camera: 2MP/8MP w/flash Pr...
80%
umpcportal.com
Updated:
2016-11-10 05:38:31
The Lenovo Thinkpad 8 was the only early 2014 Atom-based Windows 8 tablet that I didn't do a deep-dive review on. It was, as it turned out, one of the best and with its 1920×1200 display and USB 3.0 quite unique. A recent update to the range saw the origi...
0%
booredatwork.com
Updated:
2016-11-10 05:38:31
The Lenovo ThinkPad 8 is the company's first 8-inch ThinkPad Windows 8 tablet . The ThinkPad 8 starts at $399 with Windows 8.1 and includes Microsoft Office Home and Student Home. Windows 8.1 Pro (loaded on this review system) systems are $499. This littl...
0%