location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expansion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 2TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STBX2000401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490048838
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The short editorial description of Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Expansion Portable 2TB, USB 3.0, 170g
More>>>
Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official marketing text of Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer

- The Seagate Expansion Portable hard drive offers an easy-to-use solution when you need to instantly add storage to your computer and take files on the go.
- Drag and drop file saving, right out of the box
- USB powered
- Fast data transfer with USB 3.0 connectivity
- The Expansion portable hard drive can be installed easily by plugging in a single USB cord. You can start saving your digital files to this external hard drive within seconds of removing it from the box.
- Digital photos, videos and music files can tax your computer’s storage, causing performance to decline as its internal hard drive fills to capacity.

Short summary description Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Expansion Portable 2TB, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Seagate Expansion Portable 2TB. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Hard drive
HDD capacity *
2 TB
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Wi-Fi *
No
Maximum data transfer rate *
5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Black
Plug and Play
Yes
Windows operating systems supported
Yes
Features
Mac operating systems supported
Yes
Security
Fingerprint reader
No
Power
Bus powered *
USB
Weight & dimensions
Width
3.19" (81.1 mm)
Depth
4.81" (122.3 mm)
Height
0.61" (15.5 mm)
Weight *
6 oz (170 g)
Packaging data
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2014-08-30 05:38:29
Uk has collected 12 expert reviews for Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
artiss.co.uk
Updated:
2014-12-25 05:13:19
The Seagate Expansion Portable is a compact and relatively cheap method of getting a rather impressive amount of extra storage. I have the 2TB version, but other capacities are available.The first thing that strikes you when you take out the drive is how...
80%
toptenreviews.com
Updated:
2014-08-30 05:38:29
If you're seeking simple plug-and-play operation in a portable external hard drive, the Seagate Expansion Portable Drive may be right for you. The drive isn't the most powerful on our lineup, but it boasts unparalleled flexibility and respectable perfo...
77%
Brand Image Article code product Stock Price from
Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
STBX1000201 1TB USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Expansion Portable, 500GB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Seagate Expansion Portable, 500GB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
STBX500200 Expansion Portable, 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)