Philips logo

Philips StyleShaver QS6141/30 beard trimmer 12 0.394" (1 cm) Wet & Dry Orange, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118381
Info modified on:
14 Mar 2024, 18:50:05
Guarantee:
2 years
Long product name Philips StyleShaver QS6141/30 beard trimmer 12 0.394" (1 cm) Wet & Dry Orange, Silver:

StyleShaver, 100-240 V, 4h charge, 50 min runtime, Silver & Orange

Philips StyleShaver QS6141/30 beard trimmer 12 0.394" (1 cm) Wet & Dry Orange, Silver:

Create your style
Trim, style, shave - create your style
Create your style with the Philips StyleShaver. At the flip of your wrist, this dual-ended beard styler and shaver has everything you need to create any style from a perfect stubble, styled beard or a clean shave.

Shave, Trim, Style
- New foil shaver: Shaves 20% faster than before
- 32 mm or 15 mm full metal trimmer for perfect details
- Beard & stubble trimmer: 12 length settings from 0.5-10mm

Performance
- Sharper trimmer cuts hair more efficiently
- 50min cordless power after 4 hours charge

Skin-friendly performance
- Allows you to shave wet and dry

Easy to use
- Beard comb ensures a perfectly even trim
- Easy to select and secure length settings
- Shows the battery status
- Foldable stand for convenient charging and storage
- 2-year guarantee, worldwide voltage, no oil needed

Short summary description Philips StyleShaver QS6141/30 beard trimmer 12 0.394" (1 cm) Wet & Dry Orange, Silver:

Philips StyleShaver QS6141/30, Washable, Orange, Silver

Long summary description Philips StyleShaver QS6141/30 beard trimmer 12 0.394" (1 cm) Wet & Dry Orange, Silver:

Philips StyleShaver QS6141/30. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm). Product color: Orange, Silver. Operating time: 50 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.