location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic EA0602D combi-fridge Freestanding 59 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA0602D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA0602D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5999024805621
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic EA0602D combi-fridge Freestanding 59 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 59 L Black
  • - 5 L Top-placed
  • - 95 W
More>>>
Short summary description Dometic EA0602D combi-fridge Freestanding 59 L Black:
This short summary of the Dometic EA0602D combi-fridge Freestanding 59 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic EA0602D, 59 L, Freestanding, Black

Long summary description Dometic EA0602D combi-fridge Freestanding 59 L Black:
This is an auto-generated long summary of Dometic EA0602D combi-fridge Freestanding 59 L Black based on the first three specs of the first five spec groups.

Dometic EA0602D. Appliance placement: Freestanding, Product color: Black, Door hinge: Right. Total net capacity: 59 L, Total gross capacity: 56 L. Freezer position: Top-placed, Freezer net capacity: 5 L. Connected load: 95 W, Energy usage: 1.4 kWh/24h. Width: 19.1" (486 mm), Depth: 18.9" (479 mm), Height: 23.3" (592 mm)

Brand Image Article code product Stock Price from
Dometic

Dometic RGE 2100 combi-fridge Freestanding 92 L White
(show image)
RGE 2100 RGE 2100 0.00
(excl. VAT)
0 (incl. VAT)