Toshiba logo

Toshiba PX3822U-1PWR power adapter/inverter Indoor 45 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122767
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba PX3822U-1PWR power adapter/inverter Indoor 45 W Black:

Power Bundle 45W/19V - 2.37A - 2-PIN

Short summary description Toshiba PX3822U-1PWR power adapter/inverter Indoor 45 W Black:

Toshiba PX3822U-1PWR, Laptop, Indoor, 100-240 V, 50/60 Hz, 45 W, 19 V

Long summary description Toshiba PX3822U-1PWR power adapter/inverter Indoor 45 W Black:

Toshiba PX3822U-1PWR. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 2-pin. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.