Jabra logo

Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104455
Info modified on:
10 Aug 2024, 09:36:03
Bullet Points Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black:
  • - Crafted with rugged materials for an active lifestyle
  • - In-line controls for easy music and call management
  • - Maximum comfort with ColorCore Eargels and EarWings that lock into place
  • - Power saving magnets put battery into sleep mode when earphones are not in use
  • - Small wireless earbuds that pack massive sound
Long product name Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black:

Jabra ROX WIRELESS BT HDST,BLK

Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black:

Lightweight and comfortable


Immersive sound with wireless controls
Lifeproof: weather and dust resistant
Battery-saving power magnets

Drop the wires and enjoy rich sound. Lightweight, durable, and comfortable. When you’re finished, snap the special earbud magnets together to save battery power.

Short summary description Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black:

Jabra ROX Wireless, Wireless, 20 - 20000 Hz, Calls/Music, 0.67 oz (19 g), Headset, Black

Long summary description Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black:

Jabra ROX Wireless. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Cable length: 21.7" (0.55 m). Weight: 0.67 oz (19 g). Product color: Black

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.