HPE logo

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123869
Info modified on:
31 May 2022, 09:34:53
Long product name HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:

HP StoreEver LTO-3 Ultrium 920 SAS Internal Tape Drive

Short summary description HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2:1, LTO, 5.25" Half-height

Long summary description HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 64 MB. Data transfer rate: 432 Gbit/s, Sustained data transfer rate (compressed): 120 MB/s, Sustained data transfer rate (native): 60 MB/s. Width: 5.71" (145 mm), Depth: 8.11" (206 mm), Height: 1.61" (41 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.