location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro (Type B) 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper cutter blade
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C815131
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343817241 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus Pro (Type B) 1 pc(s) :
The short editorial description of Epson Stylus Pro (Type B) 1 pc(s)

Paper cutter blade
More>>>
Short summary description Epson Stylus Pro (Type B) 1 pc(s):
This short summary of the Epson Stylus Pro (Type B) 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro (Type B), 1 pc(s)

Long summary description Epson Stylus Pro (Type B) 1 pc(s):
This is an auto-generated long summary of Epson Stylus Pro (Type B) 1 pc(s) based on the first three specs of the first five spec groups.

Epson Stylus Pro (Type B). Compatibility: Stylus Pro 9000. Quantity per pack: 1 pc(s)

Features
Compatibility *
Stylus Pro 9000
Country of origin
Japan
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
2.56" (65 mm)
Package depth
2.83" (72 mm)
Package height
2.09" (53 mm)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)