location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2100/79 soundbar speaker Black 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL2100/79
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2100/79
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581687601
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTL2100/79 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL2100/79 soundbar speaker Black 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Virtual surround
  • - Bass reflex system
  • - Opt, Coax, Aux in, Audio in
Long product name Philips HTL2100/79 soundbar speaker Black 40 W :
The short editorial description of Philips HTL2100/79 soundbar speaker Black 40 W

RMS 40W, Dolby Digital, 2 x 2" woofers, Audio in
More>>>
Philips HTL2100/79 soundbar speaker Black 40 W:
The official marketing text of Philips HTL2100/79 soundbar speaker Black 40 W as supplied by the manufacturer

Great Sound for any TV
Easy 1-cable connection
Get amazing virtual surround sound from your TV via just one cable with this Philips soundbar speaker. In addition to movies, you can also enjoy top quality MP3 playback from your mobile devices.

Connect and enjoy all your entertainment
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Works with TVs, BD/DVD players, gaming consoles, MP3 players

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Ultra-compact soundbar - just 85cm/33" wide

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience

Short summary description Philips HTL2100/79 soundbar speaker Black 40 W:
This short summary of the Philips HTL2100/79 soundbar speaker Black 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2100/79, 40 W, Dolby Digital, 4 Ω, 2", Black, Wired

Long summary description Philips HTL2100/79 soundbar speaker Black 40 W:
This is an auto-generated long summary of Philips HTL2100/79 soundbar speaker Black 40 W based on the first three specs of the first five spec groups.

Philips HTL2100/79. RMS rated power: 40 W, Audio decoders: Dolby Digital. Impedance: 4 Ω, Woofer diameter (imperial): 2". Product color: Black. Connectivity technology: Wired. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 40 W

Dolby Digital
Dolby Digital

Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

Audio in
Audio in

Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your Philips home cinema system. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Audio
RMS rated power *
40 W
Audio decoders
Dolby Digital
Soundbar speaker
Impedance
4 Ω
Number of woofer drivers
2
Woofer diameter (imperial)
2"
Subwoofer
Subwoofer included *
Yes
Features
Product color *
Black
FM radio
No
Virtual surround
Yes
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ports & interfaces
DC-in jack
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
40 W
Power consumption (standby)
0.5 W
Weight & dimensions
Soundbar weight
4.25 lbs (1.93 kg)
Packaging data
Package weight
6.35 lbs (2.88 kg)
Packaging content
Cables included
AC
Handheld remote control
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Soundbar dimensions (WxDxH)
33.3 x 3.66 x 2.83" (845 x 93 x 72 mm)
Package dimensions (WxDxH)
36.6 x 5.55 x 5.71" (930 x 141 x 145 mm)
Apple docking compatibility
Not supported