HP logo

HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87651
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

Deskjet 1510 All-in-One Printer

HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

Print, scan and copy everyday documents with this simple and affordable HP Deskjet all-in-one. Save space with a compact design that fits anywhere and get started in no time with quick and easy setup.

The HP Deskjet 1510 All-in-One is designed for budget-conscious home users looking for affordable printing, scanning and copying with quick setup and easy operation.

Features

Print, scan and copy with one affordable device.
- Enjoy real versatility – produce everything you need with this no-fuss all-in-one.
- Do it all from one affordable device – print web pages, scan photos, copy correspondence and more.
- Print and copy with laser-quality text and vivid colour graphics using affordable HP ink cartridges.
- Get up to 2.5x more black printed pages and 2x more colour printed pages with optional high-capacity ink cartridges.

Get started straightaway with quick, easy set-up and intuitive operation.
- No waiting – installs right out of the box in just a few minutes.
- Print, scan and copy with an all-in-one designed for simple operation – just four buttons.
- Get performance you can rely on with HP Deskjet – the world’s No.1 printer brand.
- Start even faster on HP PCs running Windows® 8.

Save space with a sleek, stylish and compact design.
- Save valuable space with a compact all-in-one that’s designed fit almost anywhere.
- Keep it close to hand on your desk, or neatly out of the way on a shelf.
- Conserve energy – and save money – with this ENERGY STAR® qualified printer.

Short summary description HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 1510, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray

Long summary description HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 1510. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.