location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN583ABH8
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Color copying Color scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 19.3 lbs (8.77 kg)
Guarantee: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical SupportOne-year limited hardware24-hour, 7 days a week phone support
Long product name HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi :
The short editorial description of HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

HP Officejet 6700 Premium e-All-in-One Print/Fax/Scan/Copy/Web - H711n
More>>>
HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
The official marketing text of HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi as supplied by the manufacturer






Short summary description HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
This short summary of the HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6700, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6700. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
7 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
2.8 ppm
Scan speed (black)
2.8 ppm
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
99 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Processor frequency
500 MHz
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
43 W
Power consumption (standby)
3.3 W
Power consumption (off)
0.35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.3" (464 mm)
Depth
18.7" (476 mm)
Height
9.92" (252 mm)
Weight
19.3 lbs (8.77 kg)
Packaging data
Package weight
21.9 lbs (9.92 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:28:38
Uk has collected 28 expert reviews for HP OfficeJet 6700 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 01:28:38
What is the HP Officejet 6700 Premium? All-in-one printers intended for the home and small office (SOHO) market tend to be quite expensive beasts, due partly to the need for automatic document feed, fax facilities and duplex printing. HP, however, has man...
Good USB socket for scan and print, Fax with speed dials, Bright, pigment-based inks...
Bad Lot of ink system housekeeping, Slow duplex print, Quite noisy...
Bottom line HP Officejet 6700 Premium - Print Speeds HP specs the Officejet 6700 Premium at 16ppm in black and 9ppm in colour, both of which are very healthy speeds for a sub £100 colour printer. We didn't see quite these speeds under test, but that's partly due to t...
90%
alphr.com
Updated:
2014-08-29 01:28:38
HP's Officejet 6700 Premium can't match the Epson WorkForce WF-3530DTWF for king-sized ruggedness, but this office-friendly all-in-one still has plenty to offer. There's a 30-sheet ADF up top, a 250-sheet input tray, automatic duplexing, fax support and...
Bottom line HP's smart, fully featured all-in-one is a competent all-rounder with low running costs...
83%
digitalversus.com
Updated:
2014-08-29 01:28:38
The Officejet 6700 Premium is an all-in-one that hails straight from HP's latest line of inkjet printers. Designed for small businesses, it features duplex, colour printing and Ethernet, and promises...
Good Cost per page: 6.5 p with XL cartridges, Touchscreen, Userfriendly, intuitive, AirPrint & ePrint, Low power consumption, Quiet...
Bad Print quality (colours could be more accurate)...
Bottom line The average user will appreciate how easy and enjoyable this all-in-one printer is to use. It would be a 5-star device, if it weren't for the low colour accuracy in the print function...
80%
macworld.com.au
Updated:
2014-08-29 01:28:38
The HP Premium e-All-in-One colour inkjet multifunction (print/scan/copy/fax) offers many impressive capabilities, especially considering its affordable price of just $279. Geared toward the needs of a midvolume home or small office (printing dozens...
Good Peppy print speed; low colour costs with high-yield supplies...
Bad Pricey standard-size black ink; mediocre print quality on plain paper, $279...
Bottom line Though the HP Officejet 6700 Premium falls a bit short in scanning capabilities and ink costs, it’s otherwise a capable midpriced inkjet MFP. A similarly priced competitor, the Brother MFC-J825DW, offers CD/DVD printing and a two-year warranty (compare...
70%
techadvisor.co.uk
Updated:
2014-08-29 01:28:38
Geared toward the needs of a mid-volume home or small office (printing dozens, not hundreds, of pages per week), the Officejet 6700 Premium inkjet performs quickly and produces decent text and photos. Its inks, especially colours, are affordable in the...
Bottom line Though the HP Officejet 6700 Premium falls a bit short in scanning capabilities and ink costs, it's otherwise a capable midpriced inkjet MFP. A similarly priced competitor, the Brother MFC-J825DW, offers CD/DVD printing and a two-year warranty (compare...
70%
mymac.com
Updated:
2014-08-29 01:28:38
Hewlett Packard® (HP) is the granddaddy of the consumer inkjet printer business, manufacturing the first DeskJets in the mid-1980s. My first decent printer was an HP DeskWriter (specially configured for Macintosh™ computers), which I bought in the la...
80%
maclife.com
Updated:
2014-08-29 01:28:38
Printers are a dime a dozen these days, even all-in-ones. It wasn’t too long ago that you could get a free printer with your new Mac. Competition aside, we judged the HP Officejet 6700 Premium on a number of counts, and it passed almost all with flyin...
Good Print, scans, and faxes. Wi-Fi and Air Print compatible. Easy to set up and use. Useful and responsive touch screen display. Good print quality. Relatively inexpensive.
Bad Large. Noisy. Ink cartridges are expensive, and printing in high quality is ink intensive.
Bottom line While ink costs aren’t something we think users should overlook, the Officejet packs a lot of easy-to-use features in one inexpensive package. iOS users will especially appreciate the printer’s AirPrint capabilities, which couldn’t be easier to use...
90%
computershopper.com
Updated:
2014-08-29 01:28:38
Compared with even just a year or so ago, the all-in-one (AIO) inkjet printers available today are nothing short of incredible bargains. Lately, we've seen under-$200 models, such as Brother's $199.99 MFC-J5910DW and Epson's $199.99 WorkForce 845, come pa...
Good Exceptional print, copy, and scan quality, Fast performance, Sturdy, quiet operation...
Bad High cost per page, No PictBridge support, Lacks flash-card slots for direct printing...
Bottom line This well-built, economically priced inkjet all-in-one for small offices is fast, and it churns out great prints, copies, and scans. A too-high cost of consumables reduces its overall value, however. Read More...
70%
printercomparison.com
Updated:
2014-08-29 01:28:38
OverviewHP introduced four new Officejet printers targeted at small and medium sized businesses at the end of March. Today, we’ll be sharing our full review of the Officejet 6700 Premium e-All-in-one.The Officejet 6700 Premium e-All-in-One offers scan...
Bottom line I enjoyed using the Officejet 6700 Premium e-All-in-One. HP has continued to improve the ISO print speeds, photo quality and added features I missed on past models all while bringing the initial price down to $169.99.I still have my doubts that the Off...
70%
pcmag.com
Updated:
2014-08-29 01:28:38
In many ways, the HP Officejet 6700 Premium e-All-in-One ($169.99 direct) is the little brother of the Editors' Choice HP Officejet Pro 8600 Plus e-All-in-One ($299.99 direct, 4.5 stars), which costs a lot more, and the HP Officejet Pro 8600 e-All-in-One...
Good Duplexer for printing on both sides of a page. Automatic document feeder. Ethernet and Wi-Fi. Prints through the cloud.
Bad Only one paper tray. No optional trays available...
Bottom line The HP Officejet 6700 Premium e-All-in-One Printer is a good fit for a micro or home office or for a personal printer in any size office...
80%
macworld.com
Updated:
2014-08-29 01:28:38
The HP Officejet 6700 Premium e-All-in-One color inkjet multifunction (print/scan/copy/fax) offers many impressive capabilities, especially considering its affordable price of just $170. Geared toward the needs of a midvolume home or small office (pri...
Good Peppy print speed, * Low color costs with high-yield supplies...
Bad Pricey standard-size black ink, * Mediocre print quality on plain paper...
70%
techworld.com
Updated:
2014-08-29 01:28:38
Geared toward the needs of a mid-volume home or small office (printing dozens, not hundreds, of pages per week), the Officejet 6700 Premium inkjet performs quickly and produces decent text and photos. Its inks, especially colours, are affordable in th...
Bottom line Though the HP Officejet 6700 Premium falls a bit short in scanning capabilities and ink costs, it's otherwise a capable midpriced inkjet MFP. A similarly priced competitor, the Brother MFC-J825DW, offers CD/DVD printing and a two-year warranty (compar...
0%
pcworld.com_techhive.com
Updated:
2014-08-29 01:28:38
The HP Officejet 6700 Premium e-All-in-One color inkjet multifunction (print/scan/copy/fax) offers many impressive capabilities, especially considering its affordable price of just $170 (as of March 28, 2012). Geared toward the needs of a midvolume hom...
Good Peppy print speed, Low color costs with high-yield supplies...
Bad Pricey standard-size black ink, Mediocre print quality on plain paper...
Bottom line This is a well-balanced MFP for a small office: It's speedy, with nice text and photos, and a color touchscreen LCD. High-yield inks are affordable...
70%