HP logo

HP Universal Port Replicator Wired Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
294946
Info modified on:
14 Jun 2024, 15:40:38
Guarantee:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Universal Port Replicator Wired Black:

HP Universal Port Replicator

HP Universal Port Replicator Wired Black:






Short summary description HP Universal Port Replicator Wired Black:

HP Universal Port Replicator, Wired, 10,100,1000 Mbit/s, Black, 11.8" (300 mm), 17.3" (440 mm), 12.1" (308 mm)

Long summary description HP Universal Port Replicator Wired Black:

HP Universal Port Replicator. Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black. Width: 11.8" (300 mm), Depth: 17.3" (440 mm), Height: 12.1" (308 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.