location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1193-L10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1193-L10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026551731
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 10.1" White
  • - Vinyl
  • - Stand mode
  • - Dust resistant, Scratch resistant
Long product name Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White :
The short editorial description of Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White

Sleeve Case, f/ STYLISTIC Q584, White
More>>>
Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White:
The official marketing text of Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White as supplied by the manufacturer

The Folio Case for the STYLISTIC Q584 is a thin, tailored protective sleeve for your Fujitsu tablet. It keeps the device safe from damage on the go, and brings a touch of style to your daily work. It can even be used as a stand if you need to display a presentation or watch a clip.

Short summary description Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White:
This short summary of the Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1193-L10, Folio, Fujitsu, STYLISTIC Q584, 10.1"

Long summary description Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White:
This is an auto-generated long summary of Fujitsu S26391-F1193-L10 tablet case 10.1" Folio White based on the first three specs of the first five spec groups.

Fujitsu S26391-F1193-L10. Case type: Folio, Brand compatibility: Fujitsu, Compatibility: STYLISTIC Q584, Maximum screen size: 10.1"

Features
Compatibility *
STYLISTIC Q584
Maximum screen size *
10.1"
Case type *
Folio
Material *
Vinyl
Product main color *
White
Brand compatibility *
Fujitsu
Features
Stand mode *
Yes
Protection features
Dust resistant, Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Bag