location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Lace Headset Wired In-ear Blue, Green, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lace
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19913
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2021 13:41:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Lace Headset Wired In-ear Blue, Green, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue, Green, Yellow In-ear Headset
  • - Wired
  • - Intraaural In-ear monitors
Long product name Trust Lace Headset Wired In-ear Blue, Green, Yellow :
The short editorial description of Trust Lace Headset Wired In-ear Blue, Green, Yellow

Lace, In-ear, 24g, 3.5mm, Brazil
More>>>
Trust Lace Headset Wired In-ear Blue, Green, Yellow:
The official marketing text of Trust Lace Headset Wired In-ear Blue, Green, Yellow as supplied by the manufacturer

- Attractive shoe-lace style.
- Inline call-pickup button & microphone.
- For music & phone calls.
- Soft rubber earplugs in 3 sizes.

Short summary description Trust Lace Headset Wired In-ear Blue, Green, Yellow:
This short summary of the Trust Lace Headset Wired In-ear Blue, Green, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Lace, Wired, 0.847 oz (24 g), Headset, Blue, Green, Yellow

Long summary description Trust Lace Headset Wired In-ear Blue, Green, Yellow:
This is an auto-generated long summary of Trust Lace Headset Wired In-ear Blue, Green, Yellow based on the first three specs of the first five spec groups.

Trust Lace. Product type: Headset. Connectivity technology: Wired. Weight: 0.847 oz (24 g). Product color: Blue, Green, Yellow

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Binaural
Product color *
Blue, Green, Yellow
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Intraaural headphones type
In-ear monitors
Weight & dimensions
Weight
0.847 oz (24 g)
Packaging content
Quick start guide
Yes
Extra earbuds
Yes
Other features
Buttons quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:36
Uk has collected 2 expert reviews for Trust Lace Headset Wired In-ear Blue, Green, Yellow and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Brand Image Article code product Stock Price from
Trust Lace Headset Wired In-ear Blue, Red, White Trust Lace Headset Wired In-ear Blue, Red, White
(show image)
19950 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, White Trust Lace Headset Wired In-ear Blue, White
(show image)
19923 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Green, Red Trust Lace Headset Wired In-ear Green, Red
(show image)
19921 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Red, Yellow Trust Lace Headset Wired In-ear Red, Yellow
(show image)
19920 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Red, White Trust Lace Headset Wired In-ear Blue, Red, White
(show image)
19918 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Black, Red, White, Yellow Trust Lace Headset Wired In-ear Black, Red, White, Yellow
(show image)
19917 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Black, Red, Yellow Trust Lace Headset Wired In-ear Black, Red, Yellow
(show image)
19916 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Orange, Red, White Trust Lace Headset Wired In-ear Blue, Orange, Red, White
(show image)
19914 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Red, White Trust Lace Headset Wired In-ear Blue, Red, White
(show image)
19919 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Green, Red, White Trust Lace Headset Wired In-ear Blue, Green, Red, White
(show image)
19915 Lace 0.00
(excl. VAT)
0 (incl. VAT)