location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-70106 network antenna RP-SMA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DN-70106
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-70106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045301865 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Digitus DN-70106 network antenna RP-SMA :
The short editorial description of Digitus DN-70106 network antenna RP-SMA

Base for 7/9 dBi WLAN Antenna
More>>>
Short summary description Digitus DN-70106 network antenna RP-SMA:
This short summary of the Digitus DN-70106 network antenna RP-SMA data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-70106, 2.4 GHz, RP-SMA, 29.5" (0.75 m), Black, 3.54" (9 cm)

Long summary description Digitus DN-70106 network antenna RP-SMA:
This is an auto-generated long summary of Digitus DN-70106 network antenna RP-SMA based on the first three specs of the first five spec groups.

Digitus DN-70106. Frequency band: 2.4 GHz. Antenna connector type: RP-SMA, Cable length: 29.5" (0.75 m), Product color: Black. Diameter: 3.54" (9 cm)

Brand Image Article code product Stock Price from
ASUS WL-ANT150 network antenna 5 dBi ASUS WL-ANT150 network antenna 5 dBi
(show image)
90-I00ANA00 WL-ANT150 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus WLAN flat antenna network antenna 5 dBi
(show image)
DN-70107 WLAN flat antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)