location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook W30 mouse Office RF Wireless Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5155E-1ETW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528077667
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook W30 mouse Office RF Wireless Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1600 DPI White
  • - RF Wireless 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Long product name Dynabook W30 mouse Office RF Wireless Optical 1600 DPI :
The short editorial description of Dynabook W30 mouse Office RF Wireless Optical 1600 DPI

1600 Dpi, 2.4 GHz, USB 2.0, White
More>>>
Short summary description Dynabook W30 mouse Office RF Wireless Optical 1600 DPI:
This short summary of the Dynabook W30 mouse Office RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook W30, Optical, RF Wireless, 1600 DPI, White

Long summary description Dynabook W30 mouse Office RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of Dynabook W30 mouse Office RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.

Dynabook W30. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: White

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)