location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-91422 patch panel 0.5U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modular High Density Patch Panel, shielded
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91422 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032343295
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 16:59:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Digitus DN-91422 patch panel 0.5U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Layout Keystone Entry: Double-row
  • - Area of application: 483 mm (19") cabinet
  • - Norms: ISO/IEC 11801 3rd Ed., EN 50173-1, EIA/TIA 568-C
  • - General properties:
  • - Suitable for 483 mm (19") cabinet mounting
  • - Suitable for shielded Digitus® Keystone Modules and Couplers
  • - Central ground connection
  • - Plastic label field
  • - Technical properties:
  • - Housing material: 1.5 mm SPCC cold rolled stell sheet, powder-coated
  • - Material standard: EN 10 130(1991), BS 1449, NFA 36/401, DIN 1623, UNI 5866, UNE 36-086, SIS, JIS G 3141, ASTM, SAE, NFA 36/401
  • - Grounding bar material: Galvanized steel
  • - Physical properties:
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Colour: Black RAL9005
Long product name Digitus DN-91422 patch panel 0.5U :
The short editorial description of Digitus DN-91422 patch panel 0.5U

Modular Patch Panel, shielded, 24-port label field, 0.5U, rack mount, black RAL 9005
More>>>
Short summary description Digitus DN-91422 patch panel 0.5U:
This short summary of the Digitus DN-91422 patch panel 0.5U data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-91422, Cat6a, Black, SPCC, Rack mounting, 0.5U, -20 - 70 °C

Long summary description Digitus DN-91422 patch panel 0.5U:
This is an auto-generated long summary of Digitus DN-91422 patch panel 0.5U based on the first three specs of the first five spec groups.

Digitus DN-91422. Cable types supported: Cat6a. Product color: Black, Material: SPCC, Mounting: Rack mounting. Package width: 20.9" (530 mm), Package depth: 1.18" (30 mm), Package weight: 22.2 oz (630 g). Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)