location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31926
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31926 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888319263
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:19:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handily extends from 0.2m to 2m
  • - Can be used with either USB 1.1 or USB 2.0 devices
  • - Stylish transparent cable
  • - Ideal for use as a replacement USB lead for your digital camera, MP3 player, DV Camcorder etc.
  • - USB Type A Male to USB Type Micro-B Male
  • - Fully moulded
Guarantee: 10 years
Long product name Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent :
The short editorial description of Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent

USB 2.0 Coiled Cable, Type A to Micro-B, Transparent, 2m
More>>>
Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent:
The official marketing text of Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent as supplied by the manufacturer

This high quality transparent USB cable, easily extends from its coiled length of 20cm to a maximum of 2m. It fully complies with the USB 2.0 specification allowing data transfer speeds of up to 480Mbit/sec. Perfect for use with digital cameras, this is the perfect solution for those who want a to make USB A to Micro-B type connections with an easy to transport and store cable.

Short summary description Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent:
This short summary of the Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 31926, 7.87" (0.2 m), USB A, Micro-USB B, USB 2.0, Male/Male, Transparent

Long summary description Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent:
This is an auto-generated long summary of Lindy 31926 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Transparent based on the first three specs of the first five spec groups.

Lindy 31926. Cable length: 7.87" (0.2 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Transparent

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0.48 Gbit/s
Product color *
Transparent
Weight & dimensions
Cable length *
7.87" (0.2 m)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)