location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX300 S5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:R3005S0001CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699106781
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5520 2.26 GHz
  • - 6 GB 1066 MHz DDR3-SDRAM 3 x 2
  • - 292 GB DVD Super Multi
  • - Rack (2U) 800 W
Guarantee: 3 Years
Long product name Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W :
The short editorial description of Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W

PRIMERGY RX300 S5, Rack 2U, Intel Xeon E5520 (2.26 GHz, 8M Cache, 5.86 GT/s Intel® QPI), 6GB (3 x 2048MB) DDR3 1066MHz, 2x146GB 10000 RPM SAS 2.5", DVD Super Multi, Gigabit Ethernet
More>>>
Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W:
The official marketing text of Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W as supplied by the manufacturer

Virtualization needs a reliable basis - RX300 S5 to meet the highest demands

The consolidation of dedicated servers and the use of efficient virtualized run environments provide measurable benefits and
new flexibility regarding IT operations management. Services can thus be flexibly moved to other servers during operation to allow hardware maintenance without operational interruption or to use systems with more performance during peak-load times. Test systems can be easily converted to productive systems via live migration.

Virtualized environments are the main application for RX300 systems and their new multi-core CPUs in the Intel® Xeon® 5500 series. Operating systems and installed applications may run simultaneously on one and the same physical hardware.
RX300 S5 provides all the platform features required for efficient virtualization:
-High, scalable I/O performance with PCIe Gen2, x4/x8 Turbo mode, up to 7 free PCIe slots - so that disk I/O and network/SAN accesses do not become a bottleneck!.
-The generosity of the maximum 144 GB main memory for a high-performance determinable, optimal sizing of the virtual server environment making the main memory never become the point of contention for Hypervisors, operating systems nor consolidated applications.
-Top performance with state-of-the-art Dual-, Quad- or Turbo Quad-Core Intel® Xeon® 5500 series CPUs as well as doubled I/O performance with PCIe Gen2.0 let every virtual system work at a higher performance level than before.
-The reliability of a premium server system in a space-saving 2 U design so that the cost benefits arising from standardized rack servers and virtual systems do not become a survival risk!

The reliability of the RX300 server platform also leaves nothing to be desired in other application areas, e.g. as database servers or application servers for business-critical processes.

Short summary description Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S5, 2.26 GHz, E5520, 6 GB, DDR3-SDRAM, 292 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S5 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5520
Processor frequency *
2.26 GHz
Processor boost frequency
2.53 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
72 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBFD
Physical Address Extension (PAE)
40 bit
Embedded options available
No
Number of Processing Die Transistors
731 M
CPU multiplier (bus/core ratio)
17
Processing Die size
263 mm²
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
6 GB
Internal memory type *
DDR3-SDRAM
Memory slots
18
ECC
Yes
Memory clock speed
1066 MHz
Memory layout (slots x size)
3 x 2 GB
Maximum internal memory *
144 GB
Storage
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
8
RAID levels
1, 5, 6, 10, 50, 60
Hot-swap
Yes
Optical drive type *
DVD Super Multi
Network
Supported network protocols
TCP/IP
LAN controller
Intel® 82575EB
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
Ports & interfaces
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
2
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
5
PCI Express x8 slots
2
Design
Chassis type *
Rack (2U)
Performance
Noise level
45 dB
Software
Compatible operating systems *
Windows Server 2003/2008 Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40200
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS, CE,CSAc/us, FCC Class A, CB, RoHS, WEEE, VCCI, C-Tick
Weight & dimensions
Weight
55.1 lbs (25 kg)
Other features
Storage drive controller
ICH10B
Dimensions (WxDxH)
19 x 30.3 x 3.38" (482.6 x 770 x 85.9 mm)
Drive bays
1x 5.25", 2x 3.5"
Ventilation fan(s)
5