location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX375
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5781B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4
  • - Color copying Color scanning Color faxing
  • - USB port
  • - 18.5 lbs (8.4 kg)
Long product name Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI :
The short editorial description of Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI

4-in-1, Inkjet, 4800x1200, ADF, CIS, 33.6Kb/s, LCD, USB 2.0, Win/Mac, 8.4kg
More>>>
Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI:
The official marketing text of Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI as supplied by the manufacturer

The All-In-One that handles everything with ease

PIXMA MX375 is an All-In-One with fax that delivers quality prints. With a built-in 30-sheet ADF, full suite of software it’s both versatile and affordable. Compact design with FastFront.

- All-In-One with fax and 30-sheet ADF
- Up to 4800dpi, min. 2pl quality
- ISO ESAT 8.7 ipm mono/5.0 ipm colour
- ISO A4 Copy: 23 seconds
- Compact design with FastFront
- Easy-WebPrint EX for efficient web printing
- Auto Document Fix enhancement
- Full HD Movie Print

Quality results for home and office
This affordable All-In-One lets you copy, print, scan and fax with ease. Canon’s FINE ink technology, with microscopic ink droplets, plus a resolution of 4800 x 1200 dpi ensures quality printing everytime. From vivid and glossy graphics to business documents of outstanding clarity, the printer is ideal for use at home or in a small office.

Productivity booster
For maximum productivity, a fully-integrated 30-sheet Automatic Document Feeder makes scanning, copying or faxing of large documents easy and fast.

Do more for less, faster
Enjoy print speeds, of 8.7 ipm in mono or 5.0 ipm in colour. A 10x15 cm borderless photo is printed in approximately 46 seconds, while an A4 page copies in just 23 seconds. Canon’s Dual Colour Gamut Processing technology enables great quality photocopying with no waiting around.

Value for money
For further savings you can print more for less, with the high yield Canon XL cartridges, which offer 50% lower cost per page.

Space-saving design and easy-to-use
The compact FastFront design means paper and ink cartridges can be loaded from the front of the printer – making it easier to fit into a busy work space. Quick Start functionality means there is no need to wait for the printer to ‘warm up’. Operation is almost instantaneous from the moment the power is switched on, ensuring that the user can perform actions almost straight away.

Fast faxing
Super G3 faxing is fast and reliable. The PIXMA MX375 can send faxes directly from the PC without printing the document first. For advanced security you can prevent users accidentally sending faxes to the wrong number.

Intelligent software
Take control of your web printing, easily combining content from several websites with Easy-WebPrint EX. Automatically optimising the quality and legibility of scanned documents is simple with Auto Document Fix. For additional security MP Navigator EX adds passwords to PDFs that restrict who can edit or print sensitive documents.

Short summary description Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI:
This short summary of the Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX375, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MX375. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
8.7 ipm
Print speed (ISO/IEC 24734) color
5 ipm
Copying
Duplex copying *
No
Copying *
Color copying
Time to first copy (color, normal)
23 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Auto-redialing
Yes
Fax broadcasting
20 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
42.5 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Power
Power consumption (copying)
14 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum RAM
128 MB
Minimum processor
300
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
18" (458 mm)
Depth
7.8" (198 mm)
Height
16.3" (415 mm)
Weight
18.5 lbs (8.4 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:26
Uk has collected 3 expert reviews for Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)