location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot MKi9200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MKi9200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF320006AA
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Parrot MKi9200 :
The short editorial description of Parrot MKi9200

iPhone, iPod, USB, SD/MMS, bluetooth, LCD, 2.4"
More>>>
Short summary description Parrot MKi9200:
This short summary of the Parrot MKi9200 data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot MKi9200, 3.23 x 1.26 x 0.551" (82 x 32 x 14 mm), TFT, Wireless, Black

Long summary description Parrot MKi9200:
This is an auto-generated long summary of Parrot MKi9200 based on the first three specs of the first five spec groups.

Parrot MKi9200. Dimensions (WxDxH): 3.23 x 1.26 x 0.551" (82 x 32 x 14 mm). Display: TFT. Connectivity technology: Wireless. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:32:19
Uk has collected 6 expert reviews for Parrot MKi9200 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
stuff.co.nz
Updated:
2017-03-01 10:32:19
Over the years I've been experimenting with various iPod and iPhone accessories designed to allow portable music to be played through the car stereo without the need to subject the car to invasive surgery. All previous attempts involved hooking up to F...
0%
gadgetguy.com.au
Updated:
2017-03-01 10:32:19
The Parrot MKi9200 Bluetooth hands-free car kit is a pretty comprehensive, and mostly successful, after-market solution to fit out cars that aren't lucky enough to have such a system in-built. It does all the phone things you'd like to have in-car, wi...
Good Phone call sound quality; Music connectivity options...
Bad Protruding volume button on the remote; more robust remote buttons needed; Double-sided tape mounting for screen...
80%
goodgearguide.com.au
Updated:
2017-03-01 10:32:19
A fully fledged Bluetooth hands-free car kit, Parrots range-topping MKi9200 offers full compatibility with the Apple iPod range as well as the iPhone 3G. In addition to providing hands-free calling via your cars speakers, it connects to a range of music devices — including iPods, iPhones, USB keys, MP3 players, A2DP Bluetooth devices and anything featuring a standard line-in jack. Although it may sound complicated at first, the MKi9200 is a pretty simple device. It consists of five main compo...
Good Hole- and screw-free installation, wireless remote control (steering wheel or dash mount), removable colour display, sound quality of voice and music, supports multiple music sources, automatic phonebook synchronisation, voice recognition...
Bad Lack of confirmation when voice dialling, voice recognition isn’t perfect...
Bottom line The MKi9200 is an exceptional car kit, especially for iPhone owners. Excellent audio quality, voice recognition technology and the ability to connect to a wide range of music sources make this an all-round winner...
80%