location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M110 1.52" 3.35 oz (95 g) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-M110OGABSE
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung M110 1.52" 3.35 oz (95 g) Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Green
  • - 1.52" 128 x 128 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Samsung M110 1.52" 3.35 oz (95 g) Green :
The short editorial description of Samsung M110 1.52" 3.35 oz (95 g) Green

M110, GPRS, 128x128, 65536 colors, 8h talk, 400h standby, 1.52", VGA camera, FM, bluetooth
More>>>
Samsung M110 1.52" 3.35 oz (95 g) Green:
The official marketing text of Samsung M110 1.52" 3.35 oz (95 g) Green as supplied by the manufacturer

Tough as Nails
Your active and ourdoor lifestyle means you need a mobile that isn't afraid of a little dirt or water. The toughest phone on the market, the Samsung M110 is certified with dust-protected and splash-proof water resistant ratings, so it can stand up to the rough and tumble of your rugged lifestyle, while providing you wiht the conveniences of the modern world.

Fit and rugged
Slim and compact, this no-nonsense bar-type mobile offers a sturdy style for your solid mobility needs. The olive green rubberized shell offers protection and grip, while giving the mobile a rugged outdoors look that echoes your sense of adventure.

Certified to defy dust and water
This mobile is as fearless as you are. Able to withstand the elements, the rugged Samsung M110 can survive the outdoors just as you thrive in it. It has earned the Gobal Certification of IEC 60529, further proving to be the toughest phone on the market for serious adventure seekers.

Short summary description Samsung M110 1.52" 3.35 oz (95 g) Green:
This short summary of the Samsung M110 1.52" 3.35 oz (95 g) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M110, Bar, 1.52", 128 x 128 pixels, Bluetooth, Green

Long summary description Samsung M110 1.52" 3.35 oz (95 g) Green:
This is an auto-generated long summary of Samsung M110 1.52" 3.35 oz (95 g) Green based on the first three specs of the first five spec groups.

Samsung M110. Form factor: Bar. Display diagonal: 1.52", Display resolution: 128 x 128 pixels. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 3.35 oz (95 g). Product color: Green

Design
Product color *
Green
Display
Display diagonal *
1.52"
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
2 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Monophonic
FM radio *
Yes
Power
Talk time (2G) *
8 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
3.35 oz (95 g)
Width
1.89" (48 mm)
Depth
0.705" (17.9 mm)
Height
4.29" (109 mm)
Phone features
Phonebook capacity
500 entries
Form factor *
Bar
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:46
Uk has collected 29 expert reviews for Samsung M110 3.86 cm (1.52") 95 g Green and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 23:07:45
A tag line of "tough, but always reliable as nails" makes clear what the M110s target market is. A rugged phone thats dust and water resistant and features a rubberised shell, this tough handset is a reliable performer but it has limited features. Th...
Good Dust and water resistant (meeting IEC standards), rubberised design, excellent call quality, flashlight, Bluetooth, FM radio...
Bad Mediocre display, poor tactility on keypad and controls, basic list of features...
Bottom line The M110’s list of features is as basic as they come. However, this isn’t too much of an issue for a handset aimed at tradespeople. This is a phone that will take a beating and provide excellent call quality in the process...
70%
itreviews.com
Updated:
2013-11-15 23:07:45
The Samsung Solid is a long way from the cutting edge in features terms, and is probably best suited to use as a second mobile for those challenging outdoor activities, rather than your main phone. Those fancying it as an everyday phone will have to s...
0%
Zdnet.com.au
Updated:
2013-11-15 23:07:45
Like Crocodile Dundee, the M110 would be great in the bush but not so well-suited to city living. The M110 will suit those who are bound to get the phone dirty, but its rugged exterior doesnt exactly protect a wealth of valuable technology. DesignReme...
Good Sturdy rugged design, Dust and water resistant, Photo light doubles as a flashlight...
Bad Feature poor, Low quality VGA camera...
Bottom line Samsungs M110 keeps the promises it makes, though there arent so many of those. Dust and minor water resistance will appeal to those exposed to the elements, but its lack of features will turn the rest of us away.
69%
zdnet.co.uk
Updated:
2013-11-15 23:07:45
This is no smartphone, which may limit its appeal, but the Samsung Solid could fit the bill if you need a phone that can cope with dust, dirt, water and occasional drops.
Good Long battery life, Rugged external casing, Resistant to water splashes and some knocks and drops...
Bad Entrylevel features, No PC synchronisation, VGA camera, Small screen...
Bottom line This is no smartphone, which may limit its appeal, but the Samsung Solid could fit the bill if you need a phone that can cope with dust, dirt, water and occasional drops...
63%
theregister.co.uk
Updated:
2013-11-15 23:07:45
For all concerned, playing tunes and taking great snaps is absolutely not what the M110 is about. The clue is in the name, Solid. And the features reflect this: it sports a 1.5in, 128 x 128 CSTN screen, dual-band GSM/GPRS, a 0.3-megapixel camera and n...
Bottom line We applaud Samsung for its ruthless, no-compromise back-to-basics thinking with the M110. Its as tough as old boots, has a battery that lasts longer than an English winter and can be had for less than £50 pay-as-you-go. It may lack that last degree...
90%
techradar.com
Updated:
2013-11-15 23:07:46
When something claims to be tough our first reaction tends to be "we’ll see about that."Samsung’s Solid makes much of its strong points – that is, that it’s capable of withstanding a bit of bashing and splashing that would floor less macho mobiles.But...
Good Dust, water and shock resistant, Solid but light feel, Simple, straightforward controls...
Bad Basic set of features, Basic VGA camera, Chunky build, Small display...
Bottom line When something claims to be tough our first reaction tends to be "we’ll see about that."Samsung’s Solid makes much of its strong points – that is, that it’s capable of withstanding a bit of bashing and splashing that would floor le...
70%
T3.com
Updated:
2013-11-15 23:07:46
Sammys first flirtation into the ultra durable market (insert smutty pun here), is clearly not about looks. Encased in thick rubber, it looks more like a back alley weapon than a phone. Keeping with the basic theme, the screen is tiny and although t...
Good The fact that its indestructible, Torch, Battery life...
Bad Looks, Weak camera...
Bottom line Quirky and fun. Run it over with your car, burn it, but dont expect it to use it as a phone.
40%
3g.co.uk
Updated:
2013-11-15 23:07:46
Both the Solid and Toughphone are not going to be phones that appeal to those that want the latest high-spec features. Rather they are built for the labourer or extreme sportsman; folk who need to know their handset can withstand a bit of rough and tum...
40%
trustedreviews.com
Updated:
2013-11-15 23:07:45
Sometimes only the toughest phone will do. Even if you generally like to use a stylish and desirable mobile, there may be times when you don't trust your pride and joy to the prevailing conditions. If you are out on a cycling trip or on a long hike with u...
60%
mobilechoiceuk.com
Updated:
2013-11-15 23:07:46
Ultimately the Samsung Solid disappoints. We were unable to test the handset as rigorously as we would have liked and are therefore unsure how solid it actually is. It may have more features than the Toughphone, but these fail to mask its shortcomings...
Good More features and lighter than the JCB Toughphone.
Bad The simplest of tasks, unlocking the keypad, is beyond annoying.Look and Feel...
Bottom line Ultimately the Samsung Solid disappoints. We were unable to test the handset as rigorously as we would have liked and are therefore unsure how solid it actually is. It may have more features than the Toughphone, but these fail to mask its shortcomings, an...
40%
Brand Image Article code product Stock Price from
Samsung M110 1.52" 3.35 oz (95 g) Black Samsung M110 1.52" 3.35 oz (95 g) Black
(show image)
M110-BLACK M110 0.00
(excl. VAT)
0 (incl. VAT)