Parrot logo

Parrot CK3200 LS-COLOR

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49663
Info modified on:
21 Oct 2022, 10:32:10
Long product name Parrot CK3200 LS-COLOR:

CK3200 LS-COLOR, LCD, 128x160, Bluetooth, 62g, Hi-Fi

Short summary description Parrot CK3200 LS-COLOR:

Parrot CK3200 LS-COLOR, 2.13 x 4.09 x 0.787" (54 x 104 x 20 mm), TFT, Wireless, Black

Long summary description Parrot CK3200 LS-COLOR:

Parrot CK3200 LS-COLOR. Dimensions (WxDxH): 2.13 x 4.09 x 0.787" (54 x 104 x 20 mm). Display: TFT. Connectivity technology: Wireless. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.