location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FreeAgent Desktop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FreeAgent Desk 2TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST320005FDD2E1-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0 :
The short editorial description of Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0

FreeAgent Desk 2TB
More>>>
Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0:
The official marketing text of Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0 as supplied by the manufacturer

Smart. Simple. Sleek.Store and safeguard all your favorite files—photos, music, videos, documents, you name it—in a stylishly designed desktop storage solution that’s as powerful as it is beautiful.

- Sleek, modern, brushed metal design
- Lay it flat or on its side, you choose
- Automatic backup software makes it easy
- Software encryption keeps sensitive files and folders private
- Easy to sync between FreeAgent | Desk and other drives

Short summary description Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0:
This short summary of the Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate FreeAgent Desktop FreeAgent Desk 2TB, 2 TB, 2.0, 7200 RPM

Long summary description Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0:
This is an auto-generated long summary of Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0 based on the first three specs of the first five spec groups.

Seagate FreeAgent Desktop FreeAgent Desk 2TB. HDD capacity: 2 TB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
2 TB
HDD speed *
7200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Width
1.3" (33 mm)
Depth
6.77" (172 mm)
Height
6.89" (175 mm)
Weight *
2.2 lbs (1 kg)
Other features
USB 2.0 ports quantity
1
Internal
No
Brand Image Article code product Stock Price from
Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0 Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0
(show image)
2F040J0 HD Fireball 3 40GB ATA133 5400rpm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)