location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M310 1.77" 3.07 oz (87 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M310-GRAY
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung M310 1.77" 3.07 oz (87 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - 1.77" 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 800 mAh
More>>>
Short summary description Samsung M310 1.77" 3.07 oz (87 g) Gray:
This short summary of the Samsung M310 1.77" 3.07 oz (87 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M310, Clamshell, 1.77", 128 x 160 pixels, Bluetooth, 800 mAh, Gray

Long summary description Samsung M310 1.77" 3.07 oz (87 g) Gray:
This is an auto-generated long summary of Samsung M310 1.77" 3.07 oz (87 g) Gray based on the first three specs of the first five spec groups.

Samsung M310. Form factor: Clamshell. Display diagonal: 1.77", Display resolution: 128 x 160 pixels, External display: STN. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 3.07 oz (87 g). Product color: Gray

Design
Product color *
Gray
Display
Display diagonal *
1.77"
Display resolution *
128 x 160 pixels
External display *
STN
External display diagonal
1.07"
External display resolution
96 x 96 pixels
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
4 MB
Camera
Rear camera *
Yes
Digital zoom
2x
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Polyphonic rings quantity
40
Power
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
3.07 oz (87 g)
Width
1.77" (45 mm)
Depth
0.764" (19.4 mm)
Height
3.43" (87 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Phonebook capacity
500 entries
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Video capability
No
USB 2.0 ports quantity
1
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:53
Uk has collected 4 expert reviews for Samsung M310 4.5 cm (1.77") 87 g Grey and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%