location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 17" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P300-23F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPCCE-06T03FCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 17" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 17" 1440 x 900 pixels
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4650
  • - Bluetooth
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 17" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium:
This short summary of the Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 17" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P300-23F, Intel® Core™2 Duo, 2.4 GHz, 17", 1440 x 900 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 17" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 17" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite P300-23F. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Weight: 7.39 lbs (3.35 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:56:25
Uk has collected 27 expert reviews for Toshiba Satellite P300-23F Intel® Core™2 Duo P8600 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-10-04 11:56:25
Along with the Dell XPS M1330, this is the only laptop on test this month that creeps below the £1,000 mark. Not by much, though, with the Satellite P300 coming in at a still-pricey £907 (exc VAT). Compare the two cheapest machines on test, though, and...
Bottom line Superb speakers, a whopping 640GB of storage and decent core components make this a solid choice...
67%
expertreviews.co.uk
Updated:
2011-10-04 11:56:25
Youll be calling it baby. Lovely, but not the best equipped on the inside. Generally speaking, were wary of big laptops. Call us prejudiced if you like, but thats just the way it is. If you intend to use your laptop as a laptop, rather than just...
80%
pcauthority.com.au
Updated:
2011-11-06 04:16:21
Along with the Dell XPS M1330, this is the only laptop on test this month that creeps below the $2100 mark. Not by much, though, with the Satellite P300 coming in at a still-pricey $2035.Compare the two cheapest machines on test, though, and it’s clear...
Bottom line Superb speakers, a whopping 640GB of storage and decent core components make this a solid choice...
83%
techradar.com
Updated:
2012-11-19 12:14:18
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet While Toshibas Satellite Pro P300-1FP (£410 inc. VAT) is not the best laptop compared to some competition, it is the more affordable and provides enough power and usability to be a grea...
Good Excellent value, Good build quality...
Bad Poor graphics performance, Inadequate hard drive...
80%
notebookcheck.net
Updated:
2011-10-04 11:56:25
By: Shao-Hung Liu 11/10/2009 Toshiba continues to expand its range of 17 inch Satellite P300 Series notebooks Among others you find the P300-212 Model equipped with the high-performance Core 2 Duo CPU and no less impressive ATI HD 4650 graphic board...
Good Stability, Integrated speaker, Chic & elegant look, Performance, Well located terminals, Bluetooth 2.1 EDR...
Bad Louder than average onload operation combined with a high operating temperature, Beamwidth too narrow, Limited battery life...
Bottom line Toshiba Satellite P300-212Toshiba equipped the Satellite P300-212 with the newest hardware so that it provides the average use with more than enough computing power to do away with the 0-8-15 applications. In addition to a Core 2 Duo T9550 with 2.66 Ghz f...
80%