Hitachi logo

Hitachi DT01022 projector lamp 210 W UHP

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73410
Info modified on:
21 Oct 2022, 10:14:32
Long product name Hitachi DT01022 projector lamp 210 W UHP:

DT01022 - 210W, UHP, 3000/6000 h

Short summary description Hitachi DT01022 projector lamp 210 W UHP:

Hitachi DT01022, UHP, 210 W, 3000 h

Long summary description Hitachi DT01022 projector lamp 210 W UHP:

Hitachi DT01022. Lamp type: UHP, Bulb power: 210 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 6000 h

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.