location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi DT01021 projector lamp 210 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT01021
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT01021 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 14:05:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi DT01021 projector lamp 210 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 210 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Hitachi
Long product name Hitachi DT01021 projector lamp 210 W UHP :
The short editorial description of Hitachi DT01021 projector lamp 210 W UHP

DT01021 - 210W, UHP, 3000/6000 h
More>>>
Short summary description Hitachi DT01021 projector lamp 210 W UHP:
This short summary of the Hitachi DT01021 projector lamp 210 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi DT01021, UHP, 210 W, 3000 h, Hitachi, ED-X40, ED-X42, ED-X45; CP WX3011, X2010, X2011, X2510, X2511, X3010, X3011

Long summary description Hitachi DT01021 projector lamp 210 W UHP:
This is an auto-generated long summary of Hitachi DT01021 projector lamp 210 W UHP based on the first three specs of the first five spec groups.

Hitachi DT01021. Lamp type: UHP, Bulb power: 210 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 6000 h, Brand compatibility: Hitachi, Compatibility: ED-X40, ED-X42, ED-X45; CP WX3011, X2010, X2011, X2510, X2511, X3010, X3011

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML12119 projector lamp 210 W
(show image)
ML12119 ML12119 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL379 projector lamp 210 W UHP
(show image)
GL379 GL379 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)