location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1900P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4431HE1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 19" LED TN
  • - HD 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 800:1
  • - 17 W
Guarantee: 3 year
Long product name Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black :
The short editorial description of Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black

19" LCD TN 1280 x 1024, 5 ms, 250 cd/ m2, 5.66 kg
More>>>
Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black:
The official marketing text of Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black as supplied by the manufacturer

The Lenovo L1900p monitor offers a thin frame design that complements the ThinkStation, ThinkCentre, and ThinkPad systems. With Light Booster technology, mercury content is reduced by 50% and power consumption by 30%. The incorporated ThinkVantage design enhances usability for an intuitive and easy to use monitor. The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L1900p in the Gold category making it one of the most environmentally friendly monitors available today(1). The Lenovo ThinkVision L1900p enables you to be environmentally friendly without compromising performance. The L1900p includes attachment for optional the ThinkVision Soundbar(sold separately). It is available in business black.

Short summary description Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black:
This short summary of the Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L1900P, 19", 1280 x 1024 pixels, HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black:
This is an auto-generated long summary of Lenovo ThinkVision L1900P computer monitor 19" 1280 x 1024 pixels HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L1900P. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Brand Image Article code product Stock Price from
Lenovo ThinkVision L2250P 22" LCD computer monitor 22" 1680 x 1050 pixels Black Lenovo ThinkVision L2250P 22" LCD computer monitor 22" 1680 x 1050 pixels Black
(show image)
2572HB6 ThinkVision L2250P 22" LCD 0.00
(excl. VAT)
0 (incl. VAT)